- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESRG100ETD471MH09D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 1000 Hrs @ 85°C | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | SRG | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | Polar | - | 385mA @ 120Hz | 577.5mA @ 100kHz | 0.669 (17.00mm) | - | ||
![]() E36D350HPN563MC67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 35V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | ±20% | 1 (Unlimited) | General Purpose | 56000µF | 12.5 mOhm @ 120Hz | 0.875 (22.22mm) | Polar | - | 7.68A @ 120Hz | 10.752A @ 3kHz | 2.625 (66.68mm) | - | ||
![]() E32D401HPN392MDD0M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | Q5090955 | 400V | -40°C ~ 105°C | Bulk | U32D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 39 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 11.13A @ 120Hz | 16.9176A @ 50kHz | 5.125 (130.18mm) | - | ||
![]() LXZ6.3VB682M12X40LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 7000 Hrs @ 105°C | - | 6.3V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 6800µF | - | 0.197 (5.00mm) | Polar | 17 mOhms | 2.4395A @ 120Hz | 2.87A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() EKMH160VSN393MA40T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-2846 EKMH160VSN393MA40N | 16V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 39000µF | 17 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 4.79A @ 120Hz | 5.1732A @ 100kHz | 1.575 (40.00mm) | - | ||
![]() E36D101LPN223TDA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 100V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 22000µF | - | 1.125 (28.58mm) | Polar | - | - | - | 4.125 (104.78mm) | - | ||
![]() EKZN500ELL270ME11D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | 565-4064 | 50V | -40°C ~ 105°C | Bulk | KZN | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 27µF | - | 0.079 (2.00mm) | Polar | 400 mOhms | 180mA @ 120Hz | 450mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() EMZF350ADA220ME73G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | - | 35V | -25°C ~ 105°C | Tape & Reel (TR) | Alchip™- MZF | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | - | Polar | 2.2 Ohms | 38mA @ 120Hz | 95mA @ 100kHz | 0.287 (7.30mm) | - | ||
![]() ESMQ251VSN821MA25W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 250V | -25°C ~ 85°C | Bulk | SMQ | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | 0.394 (10.00mm) | Polar | - | 2.77A @ 120Hz | 4.155A @ 50kHz | 1.063 (27.00mm) | - | ||
![]() E36D451HPN222MDA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-3317 | 450V | -40°C ~ 85°C | Bulk | U36D | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 2200µF | 114.5 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 6.86A @ 120Hz | 9.604A @ 3kHz | 4.125 (104.78mm) | - | ||
![]() EKMM401VSN181MR30W Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 400V | -25°C ~ 105°C | Bulk | KMM | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 180µF | 1.381 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 980mA @ 120Hz | 1.4014A @ 50kHz | 1.181 (30.00mm) | - | ||
![]() EKMM401VSN271MQ45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 400V | -25°C ~ 105°C | Bulk | KMM | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | 921 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.22A @ 120Hz | 1.7446A @ 50kHz | 1.850 (47.00mm) | - | ||
![]() LXZ35VB122M12X30LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 7000 Hrs @ 105°C | - | 35V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 1200µF | - | 0.197 (5.00mm) | Polar | 25 mOhms | 1.386A @ 120Hz | 2.31A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() MVA10VC33RMD55TP Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.169 L x 0.169 W (4.30mm x 4.30mm) | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | MVA | 0.157 Dia (4.00mm) | ±20% | - | General Purpose | 33µF | 15.068 Ohm @ 120Hz | - | Polar | - | 30mA @ 120Hz | - | 0.205 (5.20mm) | - | ||
![]() EKMZ451VSN271MR25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-4801 | 450V | -25°C ~ 105°C | Tape & Reel (TR) | KMZ | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 270µF | - | 0.394 (10.00mm) | Polar | - | 1.28A @ 120Hz | 1.83A @ 50kHz | 1.083 (27.50mm) | - | ||
![]() ELHS501VSN151MA25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | 5000 Hrs @ 105°C | - | 500V | -25°C ~ 105°C | - | LHS | 1.378 Dia (35.00mm) | ±20% | - | General Purpose | 150µF | - | 0.394 (10.00mm) | Polar | - | 990mA @ 120Hz | 1.4157A @ 50kHz | 1.083 (27.50mm) | - | ||
![]() SMH25VN123M22X45T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 25V | -40°C ~ 85°C | Tray | SMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 12000µF | 41 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.48A @ 120Hz | 3.7584A @ 100kHz | 1.772 (45.00mm) | - | ||
![]() E36D401LPN122TEE3N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 400V | -40°C ~ 85°C | Bulk | U36D | 3.000 Dia (76.20mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 1200µF | - | 1.250 (31.75mm) | Polar | - | - | - | 5.625 (142.88mm) | - | ||
![]() E37F421CPN392MDB7M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | 420V | -40°C ~ 85°C | Bulk | U37F | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 23 mOhm @ 120Hz | 1.126 (28.60mm) | Polar | - | 13.2A @ 120Hz | 18.612A @ 10kHz | 4.646 (118.00mm) | - | ||
![]() ERHB631LGC272MFA0U Nippon-Chemi-Con | 2526 |
| - | Chassis Mount | Radial, Can - Screw Terminals | - | - | 2000 Hrs @ 85°C | ERHB631LGC272MFA0M ERHB631LGC272MFA0M-ND | 630V | -25°C ~ 85°C | - | RHB | 3.504 Dia (89.00mm) | ±20% | - | General Purpose | 2700µF | - | 1.240 (31.50mm) | Polar | - | 7.4A @ 120Hz | 10.36A @ 3kHz | 4.094 (104.00mm) | - |