- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVY25VE102MM17TR Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.748 L x 0.748 W (19.00mm x 19.00mm) | Contains lead / RoHS non-compliant | 5000 Hrs @ 105°C | - | 25V | -55°C ~ 105°C | Tray | MVY | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 1000µF | - | - | Polar | 54 mOhms | - | 1.35A @ 100kHz | 0.650 (16.50mm) | - | ||
![]() KMG160VB10RM10X12LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | - | 160V | -40°C ~ 105°C | Bulk | KMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 10µF | 33.15 Ohm @ 120Hz | 0.197 (5.00mm) | Polar | - | 67mA @ 120Hz | 120.6mA @ 100kHz | 0.492 (12.50mm) | - | ||
![]() ELXV630ETE391MK30S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | - | 63V | -55°C ~ 105°C | Tape & Reel (TR) | LXV | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | Automotive | 390µF | - | 0.197 (5.00mm) | Polar | 170 mOhms | 448mA @ 120Hz | 1.28A @ 100kHz | 1.240 (31.50mm) | AEC-Q200 | ||
![]() ERLA201LIN192KA50M Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | 200V | -25°C ~ 85°C | Bulk | RLA | 1.378 Dia (35.00mm) | ±10% | 1 (Unlimited) | General Purpose | 1900µF | - | 0.559 (14.20mm) | Polar | - | 6.82A @ 120Hz | 10.23A @ 50kHz | 2.067 (52.50mm) | - | ||
![]() EKMM201VSN681MQ40S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | 200V | -25°C ~ 105°C | Bulk | KMM | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | 366 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.78A @ 120Hz | 2.67A @ 50kHz | 1.654 (42.00mm) | - | ||
![]() EKMQ451ELL220MK25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 450V | -25°C ~ 105°C | Bulk | KMQ | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 22µF | - | 0.197 (5.00mm) | Polar | - | 100mA @ 120Hz | 180mA @ 100kHz | 1.043 (26.50mm) | - | ||
![]() EKMH160VNN223MQ45S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 16V | -40°C ~ 105°C | Bulk | KMH | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | General Purpose | 22000µF | 30 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 3.32A @ 120Hz | 3.5856A @ 100kHz | 1.850 (47.00mm) | - | ||
![]() EKMR401VSN121MP25S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | 400V | -25°C ~ 105°C | Bulk | KMR | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 120µF | - | 0.394 (10.00mm) | Polar | - | 750mA @ 120Hz | 1.0725A @ 50kHz | 1.083 (27.50mm) | - | ||
![]() ESMH630VSN103MR50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-2698 ESMH630VSN103MR50N | 63V | -40°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | 25 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 5.49A @ 120Hz | 6.588A @ 100kHz | 1.969 (50.00mm) | - | ||
![]() E37L501CPN392MFA5M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | - | 500V | -40°C ~ 85°C | Bulk | U37L | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 3900µF | 27 mOhm @ 120Hz | 1.250 (31.75mm) | Polar | - | 14.5A @ 120Hz | 32.853A @ 10kHz | 4.173 (106.00mm) | - | ||
![]() ESMH401VNN221MR30T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | 400V | -25°C ~ 85°C | Bulk | SMH | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | General Purpose | 220µF | 1.13 Ohm @ 120Hz | 0.394 (10.00mm) | Polar | - | 1.47A @ 120Hz | 2.1021A @ 100kHz | 1.181 (30.00mm) | - | ||
![]() EGXL100ETD102MJ20S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | - | 10V | -40°C ~ 125°C | Tape & Box (TB) | GXL | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | Automotive | 1000µF | - | 0.197 (5.00mm) | Polar | 94 mOhms | 780mA @ 120Hz | 1.3A @ 100kHz | 0.846 (21.50mm) | AEC-Q200 | ||
![]() EKZE160ELL680MF07D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-1657 EKZE160ELL681MF07D | 16V | -40°C ~ 105°C | Bulk | KZE | 0.248 Dia (6.30mm) | ±20% | Not Applicable | General Purpose | 68µF | - | 0.098 (2.50mm) | Polar | 240 mOhms | 120mA @ 120Hz | 300mA @ 100kHz | 0.276 (7.00mm) | - | ||
![]() E37L351CPN183MFM9M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | - | 350V | -40°C ~ 85°C | Bulk | U37L | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | General Purpose | 18000µF | 6 mOhm @ 120Hz | 1.252 (31.80mm) | Polar | - | 41.1A @ 120Hz | 32.853A @ 10kHz | 8.661 (220.00mm) | - | ||
![]() ESMR451VSN821MA50S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can - Snap-In | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | 565-4526 | 450V | -25°C ~ 85°C | Bulk | SMR | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | 0.394 (10.00mm) | Polar | - | 3.6A @ 120Hz | 5.148A @ 50kHz | 2.067 (52.50mm) | - | ||
![]() EKZM500ELL331MJ25S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | 565-3582 EKZM500ELL331MJ25S-ND | 50V | -40°C ~ 105°C | Bulk | KZM | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 330µF | - | 0.197 (5.00mm) | Polar | 28 mOhms | 935mA @ 120Hz | 1.87A @ 100kHz | 1.043 (26.50mm) | - | ||
![]() EKY-100ETD102MH20D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | Lead free / RoHS Compliant | 6000 Hrs @ 105°C | - | 10V | -40°C ~ 105°C | Tape & Box (TB) | KY | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | 0.138 (3.50mm) | Polar | 69 mOhms | 630mA @ 120Hz | 1.05A @ 100kHz | 0.846 (21.50mm) | - | ||
![]() KMH25VN822M22X35T2 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | - | 25V | -40°C ~ 105°C | Tray | KMH | 0.866 Dia (22.00mm) | ±20% | - | General Purpose | 8200µF | 61 mOhm @ 120Hz | 0.394 (10.00mm) | Polar | - | 2.11A @ 120Hz | 2.2788A @ 100kHz | 1.378 (35.00mm) | - | ||
![]() SMG10VB153M18X35LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 10V | -40°C ~ 85°C | Bulk | SMG | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 15000µF | 444 mOhm @ 120Hz | 0.295 (7.50mm) | Polar | - | 3.08A @ 120Hz | 3.3264A @ 100kHz | 1.398 (35.50mm) | - | ||
![]() SMG16VB682M16X31LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | 16V | -40°C ~ 85°C | Bulk | SMG | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 6800µF | 1.13 Ohm @ 120Hz | 0.295 (7.50mm) | Polar | - | 2.52A @ 120Hz | 2.7216A @ 100kHz | 1.240 (31.50mm) | - |