- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Applications | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMG160VB22RM10X20LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 2000 Hrs @ 85°C | - | - | - | 160V | -40°C ~ 85°C | Bulk | SMG | 0.394 Dia (10.00mm) | ±20% | - | General Purpose | 22µF | - | - | 92 mOhm @ 120Hz | 0.197 (5.00mm) | - | - | - | Polar | - | 170mA @ 120Hz | 306mA @ 100kHz | - | - | - | 0.787 (20.00mm) | - | ||
![]() ESMQ630ELL472MP50S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 63V | -40°C ~ 85°C | Bulk | SMQ | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | General Purpose | 4700µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | - | - | - | - | - | 2.047 (52.00mm) | - | ||
![]() LXZ50VB681M12X30LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 7000 Hrs @ 105°C | - | - | - | 50V | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | General Purpose | 680µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 39 mOhms | 1.332A @ 120Hz | 2.22A @ 100kHz | - | - | - | 1.181 (30.00mm) | - | ||
![]() EKMA350ETC4R7MD07D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | - | 35V | -55°C ~ 105°C | Tape & Box (TB) | KMA | 0.157 Dia (4.00mm) | ±20% | 1 (Unlimited) | General Purpose | 4.7µF | - | - | - | 0.059 (1.50mm) | - | - | - | Polar | - | 20mA @ 120Hz | - | - | - | - | 0.315 (8.00mm) | - | ||
![]() EKYB160ELL681MH15D Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | 565-3864 | 16V | -40°C ~ 105°C | Bulk | KYB | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 680µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 69 mOhms | 630mA @ 120Hz | 1.05A @ 100kHz | - | - | - | 0.650 (16.50mm) | - | ||
![]() ESMQ401VSN821MA45T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 400V | -25°C ~ 85°C | Bulk | SMQ | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 820µF | - | - | - | 0.394 (10.00mm) | - | - | - | Polar | - | 3.25A @ 120Hz | 4.6475A @ 50kHz | - | - | - | 1.850 (47.00mm) | - | ||
![]() ESMQ500ELL332MMP1S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | 18.5 (Dia.) x 37mm | Lead free / RoHS Compliant | 2000h | 2000 Hrs @ 85°C | +85°C | -40°C | - | 50V | -40°C ~ 85°C | Bulk | SMQ | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 3300µF | Electrolytic | 7.5mm | - | 0.295 (7.50mm) | 50V dc | 4 μA | 2500mArms | Polar | - | 2.5A @ 120Hz | 2.7A @ 100kHz | 0.16% | 18.5mm | 37mm | 1.457 (37.00mm) | - | ||
![]() EKXL421ELL101ML35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | 420V | -40°C ~ 105°C | Bulk | KXL | 0.630 Dia (16.00mm) | ±20% | - | General Purpose | 100µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 730mA @ 120Hz | 1.6425A @ 100kHz | - | - | - | 1.457 (37.00mm) | - | ||
![]() E36D500LPN393TCA5N Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 85°C | - | - | - | 50V | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | 1 (Unlimited) | General Purpose | 39000µF | - | - | - | 0.875 (22.22mm) | - | - | - | Polar | - | - | - | - | - | - | 4.125 (104.78mm) | - | ||
![]() EKMQ250ETD102MJ16S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-4256-2 565-4256-2-ND 565-4256-3 EKMQ250ETD102MJ16S-ND | 25V | -55°C ~ 105°C | Tape & Box (TB) | KMQ | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 1000µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | - | 610mA @ 120Hz | 915mA @ 100kHz | - | - | - | 0.689 (17.50mm) | - | ||
![]() BMVK100ADA330MF60G Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-2382-6 | 10V | -40°C ~ 105°C | Original-Reel® | Alchip™- MVK-BP | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | General Purpose | 33µF | - | - | - | - | - | - | - | Bi-Polar | - | 35mA @ 120Hz | - | - | - | - | 0.224 (5.70mm) | - | ||
![]() EPAG401ELL151MM35S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 400V | -40°C ~ 105°C | Bulk | PAG | 0.709 Dia (18.00mm) | ±20% | 1 (Unlimited) | General Purpose | 150µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | - | 770mA @ 120Hz | 1.155A @ 100kHz | - | - | - | 1.457 (37.00mm) | - | ||
![]() EKZN500ELL121MH15D Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 50V | -40°C ~ 105°C | Bulk | KZN | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | General Purpose | 120µF | - | - | - | 0.138 (3.50mm) | - | - | - | Polar | 65 mOhms | 640mA @ 120Hz | 1.6A @ 100kHz | - | - | - | 0.650 (16.50mm) | - | ||
![]() LXZ10VB682M18X25LL Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Contains lead / RoHS non-compliant | - | 8000 Hrs @ 105°C | - | - | - | 10V | -55°C ~ 105°C | Bulk | LXZ | 0.709 Dia (18.00mm) | ±20% | - | General Purpose | 6800µF | - | - | - | 0.295 (7.50mm) | - | - | - | Polar | 20 mOhms | 2.329A @ 120Hz | 2.74A @ 100kHz | - | - | - | 0.984 (25.00mm) | - | ||
![]() EKZE101ETD470MJC5S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Tape & Reel (TR) | KZE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 47µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 170 mOhms | 192mA @ 120Hz | 480mA @ 100kHz | - | - | - | 0.551 (14.00mm) | - | ||
![]() EKYA101ELL101MJ20S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 7000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Bulk | KYA | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | General Purpose | 100µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 84 mOhms | 320mA @ 120Hz | 800mA @ 100kHz | - | - | - | 0.846 (21.50mm) | - | ||
![]() E37F421CPN103MEJ1M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 85°C | - | - | - | 420V | -40°C ~ 85°C | Bulk | U37F | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | General Purpose | 10000µF | - | - | 10 mOhm @ 120Hz | 1.252 (31.80mm) | - | - | - | Polar | - | 26.8A @ 120Hz | 37.788A @ 10kHz | - | - | - | 7.165 (182.00mm) | - | ||
![]() EKZN6R3ELL272MK16S Nippon-Chemi-Con | 5 |
| - | Through Hole | Radial, Can | - | - | Lead free / RoHS Compliant | - | 10000 Hrs @ 105°C | - | - | - | 6.3V | -40°C ~ 105°C | Bulk | KZN | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | General Purpose | 2700µF | - | - | - | 0.197 (5.00mm) | - | - | - | Polar | 35 mOhms | 1.425A @ 120Hz | 1.9A @ 100kHz | - | - | - | 0.689 (17.50mm) | - | ||
![]() E32D3B1LPN471MA67M Nippon-Chemi-Con | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 315V | -40°C ~ 105°C | Bulk | U32D | 1.375 Dia (34.93mm) | ±20% | 1 (Unlimited) | General Purpose | 470µF | - | - | 343.8 mOhm @ 120Hz | 0.500 (12.70mm) | - | - | - | Polar | - | 2.52A @ 120Hz | 3.8304A @ 50kHz | - | - | - | 2.625 (66.68mm) | - | ||
![]() EKMH101VNN472MA50T Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | 100V | -40°C ~ 105°C | Bulk | KMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | General Purpose | 4700µF | - | - | 53 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | Polar | - | 3.8A @ 120Hz | 4.56A @ 100kHz | - | - | - | 2.047 (52.00mm) | - |