- Series
- Capacitance
- Mounting Type
- Tolerance
- Ratings
- Lead Free Status / RoHS Status
- Operating Temperature
- Package / Case
- Packaging
- Size / Dimension
- Height Seated (Max)
- Lifetime @ Temp.
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Dimensions | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Capacitance | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVH101ARA470MKE0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.512 L x 0.512 W (13.00mm x 13.00mm) | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 125°C | - | - | - | - | - | - | - | 565-2342-6 | - | - | - | - | - | - | 100V | -40°C ~ 125°C | Original-Reel® | Alchip™- MVH | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | Automotive | 47µF | - | - | - | - | - | - | 330 mOhm @ 100kHz | - | - | - | - | - | - | Polar | - | - | 180mA @ 120Hz | 450mA @ 100kHz | - | - | - | - | 0.532 (13.50mm) | - | - | ||
![]() EKZE630ELL560MHB5D Nippon-Chemi-Con | 6000 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | 565-1720 EKZE630ELL561MHB5D | - | - | - | - | - | - | 63V | -40°C ~ 105°C | Bulk | KZE | 0.315 Dia (8.00mm) | ±20% | - | - | Not Applicable | - | - | General Purpose | 56µF | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | Polar | - | 220 mOhms | 200mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | 0.512 (13.00mm) | - | - | ||
![]() EMVE100GDA222MLH0S Nippon-Chemi-Con | 5 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.669 L x 0.669 W (17.00mm x 17.00mm) | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | 565-2195-2 | - | - | - | - | - | - | 10V | -40°C ~ 105°C | Tape & Reel (TR) | Alchip™- MVE | 0.630 Dia (16.00mm) | ±20% | - | - | - | - | - | General Purpose | 2200µF | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 850mA @ 120Hz | - | - | - | - | - | 0.650 (16.50mm) | - | - | ||
![]() BKME500ELL3R3ME11D Nippon Chemicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | NIPPON CHEMI-CON CORP | - | - | - | Nippon Chemi-con Corporation | BKME500ELL3R3ME11D | KME-BP | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | 5.43 | Yes | - | - | - | KME-BP | - | - | e6 | Yes | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | 3.3 µF | BULK | - | 2 mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | - | 50 V | - | 0.01 mA | 18 mA | - | 0.14 | - | - | - | 20% | 20% | 5 mm | - | - | 11 mm | - | ||
![]() EKY-101ELL221ML20S NCC(Nippon Chemi-Con) | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ401ELL151MM40S NCC(Nippon Chemi-Con) | 23 |
| - | Through Hole | - | - | - | - | - | - | - | 18 x 40mm | - | - | 12000h | - | - | - | - | +105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | KXJ | - | ±20% | - | - | - | - | - | - | 150µF | - | Electrolytic | - | - | 7.5mm | - | - | - | - | - | 400V dc | 2500 μA | 985mArms | - | - | - | - | - | - | - | 18mm | 40mm | - | - | - | ||
![]() EMVL500ADA470MHA0G NCC(Nippon Chemi-Con) | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZN160ETD681MH151 NCC(Nippon Chemi-Con) | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMVA350ARA330MF55G NCC(Nippon Chemi-Con) | 49 |
| - | Surface Mount | - | - | - | - | - | - | - | 6.3 x 5.2mm | - | - | 2000h | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MVA | - | ±20% | - | - | - | - | - | - | 33µF | - | Electrolytic | - | - | 1.9mm | - | - | - | - | - | 35V dc | 0.01 CV μA, 3 μA @ 20°C (After 2 min) | 54mArms | - | - | - | - | - | - | - | 6.3mm | 5.2mm | - | - | - | ||
![]() EKMG401ELL1R0MF11D NCC(Nippon Chemi-Con) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKY-101ETD221MK25S NCC(Nippon Chemi-Con) | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ401ETD180MJ20S NCC(Nippon Chemi-Con) | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKYB350ELL222MM20S NCC(Nippon Chemi-Con) | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZN500ELL151MJC5S NCC(Nippon Chemi-Con) | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKZN350ELL391MJ16S NCC(Nippon Chemi-Con) | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ451ELL101MM30S NCC(Nippon Chemi-Con) | 483 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMZR350ARA151MF80G NCC(Nippon Chemi-Con) | 1483 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMVY500ARA101MHA0G NCC(Nippon Chemi-Con) | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKXJ451ELL121MM40S NCC(Nippon Chemi-Con) | 1196 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMZA160ARA101MF61G NCC(Nippon Chemi-Con) | 16 |
| - | Surface Mount | - | - | - | - | - | - | - | 6.3 x 5.8mm | - | - | 2000h | - | - | - | - | +105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | MZA | - | ±20% | - | - | - | - | - | - | 100µF | - | Electrolytic | - | - | 1.9mm | - | - | - | - | - | 16V dc | 3 μA | 240mArms | - | - | - | - | - | - | - | 6.3mm | 5.8mm | - | - | - |