- Capacitance
- Mounting Type
- Package / Case
- Series
- Tolerance
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Packaging
- ESR (Equivalent Series Resistance)
- Lifetime @ Temp.
- Type
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Dimensions | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Technology | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ High Frequency | Dissipation Factor | Features | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSG160ELL102MH20S Nippon-Chemi-Con | 33 |
| - | Through Hole | H20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mF | Electrolytic | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | ||
![]() APSF2R0ELL102MF08S Nippon-Chemi-Con | 36 |
| - | Through Hole | Axial | Axial | - | 6.3 (Dia) x 8mm | - | 1000h | - | +105°C | -55°C | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±2% | Active | - | 2 | ±100ppm/°C | - | 12 Ohms | Metal Film | - | 0.25W, 1/4W | 1mF | Polymer | 2.5mm | - | -- | - | 2V dc | 500 μA | 5900mArms | - | 10% | Flame Retardant Coating, Safety | 6.3mm | 8mm | -- | - | ||
![]() APS-160ETD181MHB5S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3336-3 APS160ETD181MHB5S | 16V | -55°C ~ 105°C | Tape & Box (TB) | NPCAP™-PS | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 180µF | - | - | 16 mOhm | - | 0.138 (3.50mm) | - | - | - | 4.36A @ 100kHz | - | - | - | - | 0.512 (13.00mm) | - | ||
![]() APXF2R5ARA681MH70G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | 2.5V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXF | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 680µF | - | - | 10 mOhm | - | - | - | - | - | 4.5A @ 100kHz | - | - | - | - | 0.276 (7.00mm) | - | ||
![]() APXH6R3ARA151MH70G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 125°C | - | - | 565-3156-2 PXH6.3VC151MH70TP | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | NPCAP™-PXH | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 150µF | - | - | 30 mOhm | - | - | - | - | - | 3.02A @ 100kHz | - | - | - | - | 0.264 (6.70mm) | - | ||
![]() APXE100ARA151MF80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3201-2 | 10V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.248 Dia (6.30mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 150µF | - | - | 21 mOhm | - | - | - | - | - | 2.88A @ 100kHz | - | - | - | - | 0.303 (7.70mm) | - | ||
![]() APXA4R0ARA561MHC0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | 565-3107-6 | 4V | -55°C ~ 105°C | Original-Reel® | NPCAP™-PXA | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 560µF | - | - | 12 mOhm | - | - | - | - | - | 4.77A @ 100kHz | - | - | - | - | 0.472 (12.00mm) | - | ||
![]() APXC100ARA151MH70G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-3124-1 | 10V | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXC | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 150µF | - | - | 20 mOhm | - | - | - | - | - | 3.16A @ 100kHz | - | - | - | - | 0.264 (6.70mm) | - | ||
![]() HHXA630ARA220MF80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | - | - | 565-4170-6 | 63V | -55°C ~ 125°C | Original-Reel® | HXA | 0.248 Dia (6.30mm) | ±20% | - | 1 (Unlimited) | - | - | Hybrid | - | - | Automotive | - | 22µF | - | - | 80 mOhm | - | - | - | - | - | 900mA @ 100kHz | - | - | - | - | 0.315 (8.00mm) | AEC-Q200 | ||
![]() APXE2R5ARA821MHC0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3171-2 APXE2R5ARA821MHCOG | 2.5V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 820µF | - | - | 9 mOhm | - | - | - | - | - | 5.4A @ 100kHz | - | - | - | - | 0.472 (12.00mm) | - | ||
![]() APXE6R3ARA821MJ80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3195-2 | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.394 Dia (10.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 820µF | - | - | 14 mOhm | - | - | - | - | - | 4.3A @ 100kHz | - | - | - | - | 0.303 (7.70mm) | - | ||
![]() APXA6R3ARA471MJ80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | 565-3118-2 PXA6.3VC471MJ80TP | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 470µF | - | - | 20 mOhm | - | - | - | - | - | 4.13A @ 100kHz | - | - | - | - | 0.303 (7.70mm) | - | ||
![]() APXK6R3ARA221MF46G Nippon-Chemi-Con | 850 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 1000 Hrs @ 105°C | - | - | 565-3673-1 | 6.3V | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXK | 0.248 Dia (6.30mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 220µF | - | - | 18 mOhm | - | - | - | - | - | 3.2A @ 100kHz | - | - | - | - | 0.177 (4.50mm) | - | ||
![]() HHXA250ARA221MHA0G Nippon-Chemi-Con | 1433 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | - | - | 565-4158-6 | 25V | -55°C ~ 125°C | Original-Reel® | HXA | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Hybrid | - | - | Automotive | - | 220µF | - | - | 27 mOhm | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | 0.406 (10.30mm) | AEC-Q200 | ||
![]() HHXB350ARA271MJA0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | 565-4184-2 HHXB350ARA271MJA0G-ND | 35V | -55°C ~ 105°C | Tape & Reel (TR) | HXB | 0.394 Dia (10.00mm) | ±20% | - | 1 (Unlimited) | - | - | Hybrid | - | - | Automotive | - | 270µF | - | - | 20 mOhm | - | - | - | - | - | 2.5A @ 100kHz | - | - | - | - | 0.406 (10.30mm) | AEC-Q200 | ||
![]() APXE100ARA471MJ80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3205-2 | 10V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.394 Dia (10.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 470µF | - | - | 19 mOhm | - | - | - | - | - | 3.8A @ 100kHz | - | - | - | - | 0.303 (7.70mm) | - | ||
![]() HHXB350ARA470MF61G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | 565-4185-6 | 35V | -55°C ~ 105°C | Original-Reel® | HXB | 0.248 Dia (6.30mm) | ±20% | - | 1 (Unlimited) | - | - | Hybrid | - | - | Automotive | - | 47µF | - | - | 60 mOhm | - | - | - | - | - | 1.3A @ 100kHz | - | - | - | - | 0.240 (6.10mm) | AEC-Q200 | ||
![]() APXA2R5ARA561MH70G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | 565-3089-1 | 2.5V | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXA | 0.315 Dia (8.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 560µF | - | - | 23 mOhm | - | - | - | - | - | 3.1A @ 100kHz | - | - | - | - | 0.264 (6.70mm) | - | ||
![]() APSA2R5ELL102MJB5S Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | 565-3054 PSA2.5VB1000MJ11 | 2.5V | -55°C ~ 105°C | Bulk | NPCAP™-PSA | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | Polymer | - | - | General Purpose | - | 1000µF | - | - | 6 mOhm | - | 0.197 (5.00mm) | - | - | - | 5.86A @ 100kHz | - | - | - | - | 0.453 (11.50mm) | - | ||
![]() APXA6R3ARA821MJC0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | 565-3121-2 APXA6R3ARA821MJC2S APXA6R3ARA821MJCOG PXA6.3VC821MJ12TP | 6.3V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | ±20% | - | 1 (Unlimited) | - | - | Polymer | - | - | General Purpose | - | 820µF | - | - | 10 mOhm | - | - | - | - | - | 5.5A @ 100kHz | - | - | - | - | 0.480 (12.20mm) | - |