- Capacitance
- Mounting Type
- Package / Case
- Series
- Tolerance
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Packaging
- ESR (Equivalent Series Resistance)
- Lifetime @ Temp.
- Type
Attribute column
Manufacturer
Nippon-Chemi-Con Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Conductor Material | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | RoHS | Shrouded | Tail Length | Voltage Rated | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Capacitance | Power Rating | Pitch | Current Rating | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | ELV | Max Current Rating | Ripple Current @ High Frequency | Accuracy | Pressure Type | Port Style | Number of Holes | Diameter | Height Seated (Max) | Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APXG160ARA561MHA0G Nippon-Chemi-Con | 501 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-4288-1 | Non-Compliant | - | - | 16V | - | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXG | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 560µF | - | - | - | - | - | 18 mOhm | - | - | - | - | 3.9A @ 100kHz | - | - | - | - | - | 0.406 (10.30mm) | - | - | - | ||
![]() APSC160ETD271MHB5S Nippon-Chemi-Con | 116 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-4946-1 | - | - | - | 16V | - | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PSC | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 270µF | - | - | - | - | - | 11 mOhm | 0.138 (3.50mm) | - | - | - | 5.08A @ 100kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() APXE160ARA151MH80G Nippon-Chemi-Con | 3032 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-3213-2 | Compliant | - | - | 16V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | 105 °C | -40 °C | - | General Purpose | - | 150µF | - | - | - | - | Analog Current | 22 mOhm | - | - | - | - | 3.15A @ 100kHz | 0.5 % | Absolute | Threaded | - | - | 0.303 (7.70mm) | - | - | - | ||
![]() APXC2R5ARA471MH70G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | 565-3132-2 PXC2.5VC471MH70TP | - | - | - | 2.5V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXC | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | - | 17 mOhm | - | - | - | - | 3.42A @ 100kHz | - | - | - | - | - | 0.264 (6.70mm) | - | - | - | ||
![]() APXA6R3ARA681MJC0G Nippon-Chemi-Con | 29 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-3119-2 APXA6R3ARA681MJC2S PXA6.3VC681MJ12TP | Compliant | - | - | 6.3V | - | 100 V | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | 5 % | 1 (Unlimited) | Axial | 75 ppm/°C | - | Polymer | 100 Ω | - | 350 °C | -55 °C | Wirewound | General Purpose | - | 680µF | 3 W | - | - | - | - | 10 mOhm | - | 800 µm | - | - | 5.5A @ 100kHz | - | - | - | - | 5.6 mm | 0.480 (12.20mm) | 12.7 mm | - | - | ||
![]() APSA100ELL151MFA5G Nippon-Chemi-Con | 29 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-3048 APSA100ELL151MF9JG PSA10VB151MF11 | Non-Compliant | - | - | 10V | - | - | -55°C ~ 105°C | Bulk | NPCAP™-PSA | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 250 mF | - | - | - | - | - | 25 mOhm | 0.098 (2.50mm) | - | - | - | 2.82A @ 100kHz | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | ||
![]() APXA160ARA390MF60G Nippon-Chemi-Con | 29 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-3084-2 APXA160ARA390MF60S PXA16VC39RMF60TP | - | - | - | 16V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 39µF | - | - | - | - | - | 37 mOhm | - | - | - | - | 2.05A @ 100kHz | - | - | - | - | - | 0.224 (5.70mm) | - | - | - | ||
![]() APXE2R5ARA471MF80G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-3168-2 | - | - | - | 2.5V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | - | 13 mOhm | - | - | - | - | 3.6A @ 100kHz | - | - | - | - | - | 0.303 (7.70mm) | - | - | - | ||
![]() APXA250ARA100MF60G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-3096-2 PXA25VC10RMF60TP | - | - | - | 25V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 10µF | - | - | - | - | - | 65 mOhm | - | - | - | - | 1.5A @ 100kHz | - | - | - | - | - | 0.224 (5.70mm) | - | - | - | ||
![]() APXA2R5ARA152MJC0S Nippon-Chemi-Con | 29 |
| - | Production (Last Updated: 4 weeks ago) | - | - | Surface Mount | Radial, Can - SMD | Copper | - | Copper | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | - | Non-Compliant | - | - | 2.5V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 1500µF | - | - | - | - | - | 10 mOhm | - | - | Compliant | - | 5.5A @ 100kHz | - | - | - | 1 | - | 0.492 (12.50mm) | - | - | - | ||
![]() APXA2R5ARA221MF60G Nippon-Chemi-Con | 29 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-3088-2 APXA2R5ARA221MF60S PXA2.5VC221MF60TP | - | - | - | 2.5V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 220µF | - | - | - | - | - | 25 mOhm | - | - | - | - | 2.5A @ 100kHz | - | - | - | - | - | 0.224 (5.70mm) | - | - | - | ||
![]() APXE160ARA221MJ801 Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | - | - | - | - | 16V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXE | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 220µF | - | - | - | - | - | 22 mOhm | - | - | - | - | 3.45A @ 100kHz | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | ||
![]() APSA6R3ELL331MFA5G Nippon-Chemi-Con | 29 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-3063 APSA6R3ELL331MF9JG PSA6.3VB330MF11 | - | - | - | 6.3V | - | - | -55°C ~ 105°C | Bulk | NPCAP™-PSA | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 330µF | - | - | - | - | - | 28 mOhm | 0.098 (2.50mm) | - | - | - | 3.16A @ 100kHz | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | ||
![]() HHXB500ARA101MJA0G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 5000 Hrs @ 105°C | 565-4187-1 | - | - | - | 50V | - | - | -55°C ~ 105°C | Cut Tape (CT) | HXB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | - | Automotive | - | 100µF | - | - | - | - | - | 28 mOhm | - | - | - | - | 2A @ 100kHz | - | - | - | - | - | 0.406 (10.30mm) | - | - | AEC-Q200 | ||
![]() APXH200ARA470MH70G Nippon-Chemi-Con | 156 |
| - | - | Lead, Tin | - | Surface Mount | Radial, Can - SMD | - | Polyester | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | Lead free / RoHS Compliant | 1000 Hrs @ 125°C | 565-3150-2 PXH20VC47RMH70TP | Non-Compliant | No | - | 20V | 600 V | - | -55°C ~ 125°C | Tape & Reel (TR) | NPCAP™-PXH | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | 5 | - | - | - | General Purpose | - | 47µF | - | - | 7 A | White | - | 45 mOhm | - | - | Non-Compliant | - | 2A @ 100kHz | - | - | - | - | - | 0.264 (6.70mm) | - | UL94 V-0 | - | ||
![]() HHXC250ARA330ME61G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 4000 Hrs @ 125°C | 565-4768-6 | - | - | - | 25V | - | - | -55°C ~ 125°C | Original-Reel® | HXC | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | - | Automotive | - | 33µF | - | - | - | - | - | 80 mOhm @ 100kHz | - | - | - | - | 550mA @ 100kHz | - | - | - | - | - | 0.240 (6.10mm) | - | - | AEC-Q200 | ||
![]() APXE6R3ARA121ME61G Nippon-Chemi-Con | 566 |
| - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 2000 Hrs @ 105°C | 565-3188-1 | - | - | - | 6.3V | - | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXE | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 120µF | - | - | - | - | - | 24 mOhm | - | - | - | - | 2.5A @ 100kHz | - | - | - | - | - | 0.228 (5.80mm) | - | - | - | ||
![]() APXA250ARA390MJ80G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | Lead free / RoHS Compliant | 15000 Hrs @ 105°C | 565-3098-2 PXA25VC39RMJ80TP | - | - | - | 25V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | - | General Purpose | - | 39µF | - | - | - | - | - | 45 mOhm | - | - | - | - | 2.1A @ 100kHz | - | - | - | - | - | 0.303 (7.70mm) | - | - | - | ||
![]() APXG250ARA100ME46G Nippon-Chemi-Con | 29 |
| - | - | Tin | Through Hole | Surface Mount | Radial, Can - SMD | - | Polyamide | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | 565-4534-1 | Non-Compliant | - | 3.5 mm | 25V | - | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXG | 0.197 Dia (5.00mm) | ±20% | 1 (Unlimited) | - | - | Header | Polymer | - | 4 | - | - | - | General Purpose | 2 | 10µF | - | 10.0076 mm | - | Black | - | 60 mOhm | - | - | Compliant | 12 A | 1.7A @ 100kHz | - | - | - | - | - | 0.189 (4.80mm) | - | UL94 V-0 | - | ||
![]() HHXA160ARA820MF61G Nippon-Chemi-Con | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Lead free / RoHS Compliant | 4000 Hrs @ 125°C | 565-4156-2 HHXA160ARA820MF61G-ND | - | - | - | 16V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | HXA | 0.248 Dia (6.30mm) | ±20% | 1 (Unlimited) | - | - | - | Hybrid | - | - | - | - | - | Automotive | - | 82µF | - | - | - | - | - | 45 mOhm | - | - | - | - | 950mA @ 100kHz | - | - | - | - | - | 0.240 (6.10mm) | - | - | AEC-Q200 |