- Applications
- Capacitance
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Lead Style
- Mounting Type
- Operating Temperature
- Other Names
- Package / Case
- Packaging
Attribute column
Manufacturer
LAPIS Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCH185A430JK LAPIS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Lead free / RoHS Compliant | 511-1129-2 | 50V | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±5% | - | C0G, NP0 | General Purpose | 43pF | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() MCH032CN471KK LAPIS | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Lead free / RoHS Compliant | 511-1418-2 | 25V | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | 1 (Unlimited) | X7R | General Purpose | 470pF | - | - | - | - | 0.012 (0.30mm) | - | ||
![]() MCH155A300JK LAPIS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Lead free / RoHS Compliant | 511-1043-1 | 50V | -55°C ~ 125°C | Cut Tape (CT) | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | C0G, NP0 | General Purpose | 30pF | - | - | - | - | 0.022 (0.55mm) | - |