- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC1206XR221K102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±10% | X7R | General Purpose | 220 pF | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() HC1206XR102K202 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | HC | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±10% | X7R | General Purpose | 1000 pF | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() MA0805XR684K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±10% | X7R | General Purpose | 0.68 µF | - | - | - | - | - | - | - | ||
![]() MA0603CG241K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 240 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG5R6C250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.25pF | C0G, NP0 | General Purpose | 5.6 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG331F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±1% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG430J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 43 pF | - | - | - | - | - | - | - | ||
![]() MA0402XR161K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 160 pF | - | - | - | - | - | - | - | ||
![]() MA0805YV683M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -25°C ~ 85°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±20% | Y5V (F) | General Purpose | 0.068 µF | - | - | - | - | - | - | - | ||
![]() MA0201XF222K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | 2200 pF | - | - | - | - | - | - | - | ||
![]() HC0603CG150F201 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | - | - | ||
![]() MA0402XR392J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | X7R | General Purpose | 3900 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR153K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.015 µF | - | - | - | - | - | - | - | ||
![]() MA0402CGR47B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 0.47 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG680F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | General Purpose | 68 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG151F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±1% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG501J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 500 pF | - | - | - | - | - | - | - | ||
![]() HC1812XR104K102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±10% | X7R | General Purpose | 0.1 µF | - | - | - | High Voltage | - | - | - | ||
![]() MA0805CG1R8C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.8 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG392F250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±1% | C0G, NP0 | General Purpose | 3900 pF | - | - | - | - | - | - | - |