- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0805CG0R9C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.9 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR201K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 200 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG153F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±1% | C0G, NP0 | General Purpose | 0.015 µF | - | - | - | - | - | - | - | ||
![]() HC0805CG180F501 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 500V | -55°C ~ 125°C | HC | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±1% | C0G, NP0 | General Purpose | 18 pF | - | - | - | - | - | - | - | ||
![]() HC1210CG470J251 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HC | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | C0G, NP0 | General Purpose | 47 pF | - | - | - | - | - | - | - | ||
![]() HC0805CG181J251 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HC | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 180 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG1R1C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.1 pF | - | - | - | - | - | - | - | ||
![]() MA1210XF106K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | MA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | X5R | General Purpose | 10 µF | - | - | - | - | - | - | - | ||
![]() MA0201CG7R5D250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.5pF | C0G, NP0 | General Purpose | 7.5 pF | - | - | - | - | - | - | - | ||
![]() MA0402CGR68B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 0.68 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG120J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG102K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | C0G, NP0 | General Purpose | 1000 pF | - | - | - | - | - | - | - | ||
![]() MA0201XR222K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG250K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 25 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG101G160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG240K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 24 pF | - | - | - | - | - | - | - | ||
![]() HC1808CG331J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | General Purpose | 330 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA0402CG1R6D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5pF | C0G, NP0 | General Purpose | 1.6 pF | - | - | - | - | - | - | - | ||
![]() HC1210CG471J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | C0G, NP0 | General Purpose | 470 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA0805CG680K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | C0G, NP0 | General Purpose | 68 pF | - | - | - | - | - | - | - |