- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA1206CG5R1C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 5.1 pF | - | - | - | - | - | - | - | ||
![]() HC1206CG122J201 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 122 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG2R4C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.4 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG100G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±2% | C0G, NP0 | General Purpose | 10 pF | - | - | - | - | - | - | - | ||
![]() MA1206XR155K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±10% | X7R | General Purpose | 1.5 µF | - | - | - | - | - | - | - | ||
![]() MA0603XF105K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 1 µF | - | - | - | - | - | - | - | ||
![]() HC1206CG4R7D501 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 500V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.5pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG3R3D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.5pF | C0G, NP0 | General Purpose | 3.3 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG8R2C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 8.2 pF | - | - | - | - | - | - | - | ||
![]() HC1206CG152G201 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±2% | C0G, NP0 | General Purpose | 1500 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR151J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 150 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG390K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 39 pF | - | - | - | - | - | - | - | ||
![]() HC1812YV333Z251 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -25°C ~ 85°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | -20%, +80% | Y5V (F) | General Purpose | 0.033 µF | - | - | - | - | - | - | - | ||
![]() HC1808CG471J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | General Purpose | 470 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA0201CG150F250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG431J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 430 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR152M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 1500 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG332F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | General Purpose | 3300 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG2R0B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.1pF | C0G, NP0 | General Purpose | 2 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG1R8D100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5pF | C0G, NP0 | General Purpose | 1.8 pF | - | - | - | - | - | - | - |