- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA1206CG153K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±10% | C0G, NP0 | General Purpose | 0.015 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG0R2C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.2 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG431J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 430 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG271K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 270 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG562J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 5600 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG331J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | - | - | ||
![]() MA1210YV106Z100 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -25°C ~ 85°C | MA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | -20%, +80% | Y5V (F) | General Purpose | 10 µF | - | - | - | - | - | - | - | ||
![]() HC1812CG681J251 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±5% | C0G, NP0 | General Purpose | 680 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG680G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 68 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG220G100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 22 pF | - | - | - | - | - | - | - | ||
![]() HC0805CG1R8C201 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HC | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 1.8 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG620G500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | General Purpose | 60 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG152F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±1% | C0G, NP0 | General Purpose | 1500 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG0R4C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.4 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG100K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 10 pF | - | - | - | - | - | - | - | ||
![]() MA0805XR472J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | X7R | General Purpose | 4700 pF | - | - | - | - | - | - | - | ||
![]() MA0603XF224K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() MA0805CG120J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG1R6D250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.5pF | C0G, NP0 | General Purpose | 1.6 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG330G160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | C0G, NP0 | General Purpose | 33 pF | - | - | - | - | - | - | - |