- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0805CG2R4D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.5pF | C0G, NP0 | General Purpose | 2.4 pF | - | - | - | - | - | - | - | ||
![]() MA1206XR331M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±20% | X7R | General Purpose | 330 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG820J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 82 pF | - | - | - | - | - | - | - | ||
![]() HC1206XR473K101 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | HC | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±10% | X7R | General Purpose | 0.047 µF | - | - | - | High Voltage | - | 0.035 (0.90mm) | - | ||
![]() MA0402XR273K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 0.027 µF | - | - | - | - | - | - | - | ||
![]() MA1206XR682K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±10% | X7R | General Purpose | 6800 pF | - | - | - | - | - | - | - | ||
![]() MA0603CGR47B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 0.47 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG4R0C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25pF | C0G, NP0 | General Purpose | 4 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG6R2B250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | C0G, NP0 | General Purpose | 6.2 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG131G500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 130 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR121M100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 120 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG1R2B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 1.2 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR123K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.012 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG101G160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG270G100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | C0G, NP0 | General Purpose | 27 pF | - | - | - | - | - | - | - | ||
![]() MA0805XR474K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±10% | X7R | General Purpose | 0.47 µF | - | - | - | - | - | - | - | ||
![]() MA0603XF225K6R3 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 2.2 µF | - | - | - | - | - | - | - | ||
![]() MA0402XF105K6R3 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 85°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 1 µF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() MA0805CG3R9C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 3.9 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG2R7C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.7 pF | - | - | - | - | - | - | - |