- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0402XR473K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 0.047 µF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() MA0603CG4R7B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR124M160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 0.12 µF | - | - | - | - | - | - | - | ||
![]() MA0603YV124Z160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -25°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | General Purpose | 0.12 µF | - | - | - | - | - | - | - | ||
![]() MA1210XF225K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 85°C | MA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | X5R | General Purpose | 2.2 µF | - | - | - | - | - | - | - | ||
![]() MA0603XR154K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.15 µF | - | - | - | - | - | - | - | ||
![]() MA0603YV224Z160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -25°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() MA0805XR224K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±10% | X7R | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() MA0805CG2R2C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG130F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | General Purpose | 13 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG6R8C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 6.8 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG151J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG471F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | C0G, NP0 | General Purpose | 470 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() MA0805CG4R7C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | - | - | ||
![]() HC1206XR221K501 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 500V | -55°C ~ 125°C | HC | 0.130 L x 0.063 W (3.30mm x 1.60mm) | ±10% | X7R | General Purpose | 220 pF | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() MA1206YV563M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -25°C ~ 85°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±20% | Y5V (F) | General Purpose | 0.056 µF | - | - | - | - | - | - | - | ||
![]() MA0201XR271J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | X7R | General Purpose | 270 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG270K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 27 pF | - | - | - | - | - | - | - | ||
![]() MA1206YV474M250 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -25°C ~ 85°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±20% | Y5V (F) | General Purpose | 0.47 µF | - | - | - | - | - | - | - | ||
![]() MA0201XF821K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 85°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | 820 pF | - | - | - | - | - | - | - |