- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0603XF224M250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X5R | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() HC1206CG271J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 270 pF | - | - | - | High Voltage | - | - | - | ||
![]() HC1206CG2R2C631 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG331G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG0R5C500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.5 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG4R7D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | - | - | ||
![]() MA0805XR511K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | X7R | General Purpose | 510 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG152K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | C0G, NP0 | General Purpose | 1500 pF | - | - | - | - | - | - | - | ||
![]() MA0201XF821K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 85°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | 820 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG201J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 200 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG132J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 1300 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG4R3D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5pF | C0G, NP0 | General Purpose | 4.3 pF | - | - | - | - | - | - | - | ||
![]() HC1812YV334M201 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 200V | -25°C ~ 85°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±20% | Y5V (F) | General Purpose | 0.33 µF | - | - | - | - | - | - | - | ||
![]() MA0603CG272F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | General Purpose | 2700 pF | - | - | - | - | - | - | - | ||
![]() HC0805CG101F631 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | HC | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±1% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | - | - | ||
![]() HC1808CG680J302 Meritek | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Meritek | Tape & Reel (TR) | Active | 3000V (3kV) | -55°C ~ 125°C | HC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | General Purpose | 68 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA0402XF104K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 0.1 µF | - | - | - | - | - | - | - | ||
![]() MA0201CG560F250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | C0G, NP0 | General Purpose | 56 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR271J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 270 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR333M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 0.033 µF | - | - | - | - | - | - | - |