- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Lead Style | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0603CG200J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | - | General Purpose | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0402CG3R3B250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | - | General Purpose | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0603CG160F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | - | General Purpose | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC1210CG100J202 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | HC | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | C0G, NP0 | - | General Purpose | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | ||
![]() MA0402CG301G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | C0G, NP0 | - | General Purpose | 300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0201CG1R6B250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1pF | C0G, NP0 | - | General Purpose | 1.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0402CG2R7B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | - | General Purpose | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1206CG242F500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±1% | C0G, NP0 | - | General Purpose | 2400 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC1206YV473M201 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 201V | -25°C ~ 85°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±20% | Y5V (F) | - | General Purpose | 0.047 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0603CG101G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | - | General Purpose | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0805XR221J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | X7R | - | General Purpose | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0402XR101K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | - | General Purpose | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0603YV564Z160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 16V | -25°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | - | General Purpose | 0.56 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0603CG2R2C100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25pF | C0G, NP0 | - | General Purpose | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1206CG333J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 0.033 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA0805XR334K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | X7R | - | General Purpose | 0.33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1206XR684K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Cutler Hammer, Div of Eaton Co | Y44D35T15XCU | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±10% | X7R | - | General Purpose | 0.68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1206XR152K500 Meritek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | EPSON | Tape & Reel (TR) | Active | 50V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±10% | X7R | XO (Standard) | General Purpose | 1500 pF | 1.8V ~ 3.3V | 109.62 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() MA1206CG180J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | PEI-Genesis | Bulk | Active | 50V | -55°C ~ 125°C | * | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | - | General Purpose | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1206XR225K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | PEI-Genesis | Bulk | Active | 16V | -55°C ~ 125°C | * | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±10% | X7R | - | General Purpose | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |