- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA0402CG5R1B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 5.1 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG103G500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±2% | C0G, NP0 | General Purpose | 10000 pF | - | - | - | - | - | - | - | ||
![]() HC1812CG331J202 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±5% | C0G, NP0 | General Purpose | 330 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA0603CG201J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 200 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG561K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | General Purpose | 560 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR822K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 8200 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG103J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 10000 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG682J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 6800 pF | - | - | - | - | - | - | - | ||
![]() MA0201XR151M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±20% | X7R | General Purpose | 150 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG7R0D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±0.5pF | C0G, NP0 | General Purpose | 7 pF | - | - | - | - | - | - | - | ||
![]() MA0603XF684J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X5R | General Purpose | 0.68 µF | - | - | - | - | - | - | - | ||
![]() MA0805YV103Z500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -25°C ~ 85°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | -20%, +80% | Y5V (F) | General Purpose | 10000 pF | - | - | - | - | - | - | - | ||
![]() HC1206CG3R3C501 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 500V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.25pF | C0G, NP0 | General Purpose | 3.3 pF | - | - | - | - | - | - | - | ||
![]() HC1206CG681J631 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | HC | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | C0G, NP0 | General Purpose | 680 pF | - | - | - | - | - | - | - | ||
![]() MA0603YV154M250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -25°C ~ 85°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Y5V (F) | General Purpose | 0.15 µF | - | - | - | - | - | - | - | ||
![]() MA0603XR361K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 360 pF | - | - | - | - | - | - | - | ||
![]() MA1206YV224Z160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -25°C ~ 85°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | -20%, +80% | Y5V (F) | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() MA0603XR221M160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 220 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR391J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 390 pF | - | - | - | - | - | - | - | ||
![]() MA0402XR221K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 220 pF | - | - | - | - | - | 0.022 (0.55mm) | - |