- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Qualification | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Applications | Capacitance | Power Rating | Resistor Type | Failure Rate | Lead Spacing | Power Dissipation | Lead Style | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15XR103K500 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | - | - | - | - | - | - | - | - | ||
![]() HVZ5U203M1KV9B Meritek | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 100 ppm/K | 12.4 kOhm | - | - | 0.125 W | General Purpose | - | - | - | - | 1 | - | 2 mm | 1.25 mm | - | - | - | ||
![]() HVZ5U103M500V5R4 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 100.0000 ppm/°C | 270 | - | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | 4.75 mm | - | - | - | - | ||
![]() RD15X7R102K500 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | 6.26 kOhm | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 9.63 | - | - | - | - | ||
![]() RD15CG121J500 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | 30.9 Ohm | - | - | 0.75 W | General Purpose | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() RD15CG101J500-NONROHS Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | 27 Ohm | - | - | 0.75 W | Pulse Proof, High Power | - | - | - | - | 5 | - | - | - | - | - | - | ||
![]() RD16YV104M500RR Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | 10 kOhm | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 7.62 | - | - | - | - | ||
![]() RD15CG101J500 Meritek | In Stock | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | 100 ppm/K | 49.9 Ohm | - | - | 0.25 W | General Purpose | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | - | - | - | ||
![]() MA0805XR104J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | MIL-PRF-39017 | - | 50V | - | -55°C ~ 125°C | MA | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±5% | 100.0000 ppm/°C | 1 kOhm | General Purpose | 0.1 µF | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | 7.62 | - | - | - | - | ||
![]() RD15XR333K500 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | Industrial | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() RD16YV104M500 Meritek | In Stock | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 100.0000 ppm/°C | 51.1 | - | - | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | 4.75 mm | - | - | - | - | ||
![]() MA0603XR392M500 Meritek | In Stock | - | - | - | - | - | Tape & Reel (TR) | - | - | true | 50V | - | - | - | - | ±20% | X7R | - | - | 3.9nF | - | - | - | - | - | - | - | - | - | - | - | - | - |