- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC1808CG680J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | General Purpose | 68 pF | - | - | - | High Voltage | - | - | - | ||
![]() MA1206XR332J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | X7R | General Purpose | 3300 pF | - | - | - | - | - | - | - | ||
![]() MA0603XR152J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 1500 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG7R5D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.5pF | C0G, NP0 | General Purpose | 7.5 pF | - | - | - | - | - | - | - | ||
![]() HC1808CG560J102 Meritek | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Meritek | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HC | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | General Purpose | 56 pF | - | - | - | High Voltage | - | - | - | ||
![]() HC1210CG820J631 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | HC | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | C0G, NP0 | General Purpose | 82 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG121J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 120 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG330K100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 33 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG103G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 10000 pF | - | - | - | - | - | - | - | ||
![]() MA0402XF393M160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | X5R | General Purpose | 0.039 µF | - | - | - | - | - | - | - | ||
![]() MA0603XR224J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 0.22 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG680J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 68 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG150K250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG510G500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±2% | C0G, NP0 | General Purpose | 51 pF | - | - | - | - | - | - | - | ||
![]() HC1210CG151J251 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HC | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | - | - | ||
![]() MA0805XR274K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±10% | X7R | General Purpose | 0.27 µF | - | - | - | - | - | - | - | ||
![]() MA0603CGR56B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 0.56 pF | - | - | - | - | - | - | - | ||
![]() HC0603CG470G251 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | General Purpose | 47 pF | - | - | - | - | - | - | - | ||
![]() MA0603CG161J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 160 pF | - | - | - | - | - | - | - | ||
![]() HC1812XR474K501 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 500V | -55°C ~ 125°C | HC | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±10% | X7R | General Purpose | 0.47 µF | - | - | - | - | - | - | - |