- Applications
- Capacitance
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Meritek Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA1210YV335Z160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -25°C ~ 85°C | MA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | -20%, +80% | Y5V (F) | General Purpose | 3.3 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG180K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 18 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG393F160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±1% | C0G, NP0 | General Purpose | 0.039 µF | - | - | - | - | - | - | - | ||
![]() MA0805XR181M500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±20% | X7R | General Purpose | 180 pF | - | - | - | - | - | - | - | ||
![]() MA1206XR473J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±5% | X7R | General Purpose | 0.047 µF | - | - | - | - | - | - | - | ||
![]() MA0402XR561J100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | X7R | General Purpose | 560 pF | - | - | - | - | - | - | - | ||
![]() MA0805XR181M100 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±20% | X7R | General Purpose | 180 pF | - | - | - | - | - | - | - | ||
![]() MA2220XR106K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.220 L x 0.200 W (5.70mm x 5.00mm) | ±10% | X7R | General Purpose | 10 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG221J160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 220 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG5R0B500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 5 pF | - | - | - | - | - | - | - | ||
![]() MA1812YV474Z250 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -25°C ~ 85°C | MA | 0.180 L x 0.125 W (4.60mm x 3.20mm) | -20%, +80% | Y5V (F) | General Purpose | 0.47 µF | - | - | - | - | - | - | - | ||
![]() MA1812CG223J500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.180 L x 0.125 W (4.60mm x 3.20mm) | ±5% | C0G, NP0 | General Purpose | 0.022 µF | - | - | - | - | - | - | - | ||
![]() MA0402CG8R2C250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 8.2 pF | - | - | - | - | - | - | - | ||
![]() MA0402CG220K500 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 22 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG242J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±5% | C0G, NP0 | General Purpose | 2400 pF | - | - | - | - | - | - | - | ||
![]() MA0402XR222K160 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | - | - | - | - | ||
![]() MA1206CG5R6D500 Meritek | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | MA | 0.125 L x 0.060 W (3.18mm x 1.60mm) | ±0.5pF | C0G, NP0 | General Purpose | 5.6 pF | - | - | - | - | - | - | - | ||
![]() MA0402XR122J250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | X7R | General Purpose | 122 pF | - | - | - | - | - | - | - | ||
![]() MA0805CG270G250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.080 L x 0.050 W (2.03mm x 1.25mm) | ±2% | C0G, NP0 | General Purpose | 27 pF | - | - | - | - | - | - | - | ||
![]() MA0201CG8R2D250 Meritek | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Meritek | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | MA | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.5pF | C0G, NP0 | General Purpose | 8.2 pF | - | - | - | - | - | - | - |