- Mounting Type
- Tolerance
- Capacitance
- Series
- Package / Case
- Operating Temperature
- Temperature Coefficient
- Applications
- Features
- Height Seated (Max)
- Lead Style
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nippon-Chemi-Con Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Base Product Number | Contact Finish Mating | Contact Materials | Dimensions | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Other Names | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Voltage | Polarization | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Lead Style | Core Processor | Frequency Tolerance | Peripherals | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Architecture | Terminal Type | Absolute Pull Range (APR) | Primary Attributes | Flash Size | Features | Height | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KHD101E475M55A0B00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 565-3283 | - | - | - | - | 100V | - | - | -55°C ~ 125°C | Bulk | THD | 0.295 L x 0.157 W (7.50mm x 4.00mm) | ±20% | 1 (Unlimited) | - | - | Y5U (E) | - | - | - | - | - | - | - | - | SMPS Filtering | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | - | - | ||
![]() KHP500E455M435AT00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | Compliant | 50V | 50 V | 50 V | -55°C ~ 125°C | Tape & Reel (TR) | THP | 0.189 L x 0.138 W (4.80mm x 3.50mm) | 1 % | 1 (Unlimited) | - | - | 100 ppm/°C | - | - | 1.2 MΩ | - | - | - | Thick Film | - | General Purpose | - | 4.5µF | - | 62.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | - | ||
![]() KTD101B335M43A0B00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 6.5 x 4 x 6.5mm | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | 100 V | - | - | NTD | - | 0.1 % | - | - | - | 25 ppm/°C | - | - | 876 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 3.3µF | - | 125 mW | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | 100V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | 650 µm | - | 6.5mm | - | - | - | - | - | ||
![]() KTD251B104M32A0T00 Nippon-Chemi-Con | 31 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Intel | - | 576 | - | Tray | - | Active | - | 250V | - | - | -40°C ~ 100°C (TJ) | Tape & Box (TB) | Agilex F | 0.197 L x 0.138 W (5.00mm x 3.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | SMPS Filtering | - | 0.1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 1.4GHz | 256KB | - | - | Straight | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, ARM NEON, Floating point | - | DMA, WDT | - | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MPU, FPGA | - | - | FPGA - 573K Logic Elements | - | - | - | 0.236 (6.00mm) | - | - | - | - | - | - | ||
![]() KTS250B476M76N0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 3025 (7563 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | PEI-Genesis | - | - | 565-4695-2 KTS250B476M76N0T00-ND | Bulk | - | Active | - | 25V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | * | 0.295 L x 0.248 W (7.50mm x 6.30mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | ||
![]() KTD251B685M99A0B00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | IW3681 | - | - | - | Lead free / RoHS Compliant | - | - | - | Renesas Design Germany GmbH | - | - | 565-4664 565-4664-3 565-4664-3-ND KTD251B685M99A0B00-ND | Tape & Reel (TR) | - | Active | - | 250V | - | - | -55°C ~ 125°C | Bulk | - | 1.122 L x 0.295 W (28.50mm x 7.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | SMPS Filtering | - | 6.8µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 (25.00mm) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 (20.00mm) | - | - | - | - | - | - | ||
![]() KTF250B685M32NHT00 Nippon-Chemi-Con | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | Lead free / RoHS Compliant | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | Active | - | 25V | - | - | -40°C ~ 105°C | Tape & Reel (TR) | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | XO (Standard) | - | - | - | - | - | - | General Purpose | - | 6.8µF | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 50.0433 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | 0.102 (2.60mm) | - | - | - | - | ||
![]() KTD101B155M32A0T00 Nippon-Chemi-Con | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | Active | - | 100V | - | - | -30°C ~ 85°C | Tape & Box (TB) | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | MHz Crystal | - | - | - | - | - | - | SMPS Filtering | - | 1.5µF | - | - | - | - | - | - | - | - | 14.7456 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 100 Ohms | - | 0.197 (5.00mm) | - | - | - | 14pF | - | - | Fundamental | - | Straight | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() KHC500E225Z43N0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | Active | - | 50V | - | - | -10°C ~ 70°C | Tape & Reel (TR) | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | -20%, +80% | 1 (Unlimited) | - | - | Y5U (E) | - | MHz Crystal | - | - | - | - | - | - | General Purpose | - | 2.2µF | - | - | - | - | - | - | - | - | 13 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | 11pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() KTD251B156M99A0B00 Nippon-Chemi-Con | 31 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Aluminum | - | Thermoplastic | - | 0.984 (25.00mm) | TV07RW | Gold | Copper Alloy | - | - | - | KTD251B156M99A0B00 | - | Amphenol Aerospace Operations | - | - | 565-4659 565-4659-3 565-4659-ND KTD251B156M99A0B00-ND | Bulk | Metal | Active | - | 250V | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | 1.122 L x 0.295 W (28.50mm x 7.50mm) | 15µF | 1 (Unlimited) | - | Crimp | - | Receptacle, Female Sockets | - | - | 55 | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 17-35 | - | - | - | - | - | - | ±20% | Straight | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 (20.00mm) | - | X7R | 50.0µin (1.27µm) | - | Bulk | - | ||
![]() KVF101L224M32NLT00 Nippon-Chemi-Con | 31 |
| - | Surface Mount, MLCC | 2512 (6332 Metric) | - | - | 2512 | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Kamaya Inc. | - | - | 565-4738-6 | Tape & Reel (TR) | - | Active | - | 100V | - | - | -55°C ~ 155°C | Original-Reel® | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | - | 1.8 kOhms | - | - | - | Thick Film | - | Automotive | 1W | 0.22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | 0.102 (2.60mm) | - | - | - | - | ||
![]() KTF501B564M55NLT00 Nippon-Chemi-Con | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | Suntsu Electronics, Inc. | - | - | 565-4810-1 | Bulk | - | Active | - | 500V | - | - | -20°C ~ 70°C | Cut Tape (CT) | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | MHz Crystal | - | - | - | - | - | - | General Purpose | - | 0.56µF | - | - | - | - | - | - | - | - | 13.56 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 13pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() KTF500B105M31N0T00 Nippon-Chemi-Con | 31 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | 50V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() KVD101L474M43A0T00 Nippon-Chemi-Con | 8 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Brady | HSCM-2400-0.390-WT | - | - | - | - | 565-4715-2 565-4715-2-ND 565-4715-3 KVD101L474M43A0T00-ND | - | - | - | - | 100V | - | - | -55°C ~ 150°C | Tape & Box (TB) | KVD | 0.256 L x 0.157 W (6.50mm x 4.00mm) | ±20% | 1 (Unlimited) | - | - | X8L | - | - | - | - | - | - | - | - | Automotive | - | 0.47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | 0.256 (6.50mm) | - | - | - | - | - | AEC-Q200 | ||
![]() KTS101B475M43E0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Arrow Hart - Cooper Wiring Devices | TWRVGF15GY | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | NTS | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | ||
![]() KTS251B334K32N0T00 Nippon-Chemi-Con | 21 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | NTS | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 0.33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | ||
![]() KTD101B225M43A0T00 Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C ~ 125°C | Tape & Box (TB) | NTD | 0.256 L x 0.157 W (6.50mm x 4.00mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | SMPS Filtering | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | - | - | - | - | - | - | ||
![]() KTS251B684M43N0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | NTS | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 0.68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | ||
![]() KHC160E686M76N0T00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | THC | - | ±20% | 1 (Unlimited) | - | - | Y5U (E) | - | - | - | - | - | - | - | - | General Purpose | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTF251B224M32NLT00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | NTF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | 1 (Unlimited) | - | - | X7R | - | - | - | - | - | - | - | - | General Purpose | - | 0.22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - |