- Mounting Type
- Tolerance
- Capacitance
- Series
- Package / Case
- Operating Temperature
- Temperature Coefficient
- Applications
- Features
- Height Seated (Max)
- Lead Style
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nippon-Chemi-Con Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Depth | Dielectric | Lead Spacing | Voltage | Lead Style | Terminal Type | Features | Height | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTD101B335M43A0B00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | 6.5 x 4 x 6.5mm | - | +125°C | -55°C | - | - | 100 V | - | - | NTD | - | 0.1 % | - | 25 ppm/°C | 876 Ω | 155 °C | -55 °C | Thin Film | - | 3.3µF | 125 mW | 4mm | X7R | - | 100V dc | - | Solder | - | 650 µm | - | 6.5mm | - | - | ||
![]() KTF250B105M31N0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Lead free / RoHS Compliant | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | NTF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | X7R | - | - | - | - | General Purpose | 1µF | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() KTS500B105M31N0T00 Nippon-Chemi-Con | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Lead free / RoHS Compliant | - | - | - | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | NTS | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | X7R | - | - | - | - | General Purpose | 1µF | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() KVF250L474M31NLT00 Nippon-Chemi-Con | 22 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Lead free / RoHS Compliant | - | - | 565-4752-2 KVF250L474M31NLT00-ND | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | KVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | X8L | - | - | - | - | Automotive | 0.47µF | - | - | - | - | - | - | - | High Temperature | - | - | - | 0.071 (1.80mm) | AEC-Q200 | ||
![]() KTF101B105K32N0T00 Nippon-Chemi-Con | 22 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | Lead free / RoHS Compliant | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | NTF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | 1 (Unlimited) | X7R | - | - | - | - | General Purpose | 1µF | - | - | - | - | - | - | - | - | - | - | - | 0.102 (2.60mm) | - | ||
![]() KTD101B684M32A0T00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial | 5 x 3.5 x 6mm | Lead free / RoHS Compliant | +125°C | -55°C | - | 100V | - | -55°C ~ 125°C | Tape & Box (TB) | NTD | 0.197 L x 0.138 W (5.00mm x 3.50mm) | ±20% | 1 (Unlimited) | X7R | - | - | - | - | SMPS Filtering | 0.68µF | - | 3.5mm | X7R | 0.197 (5.00mm) | 100V dc | Straight | Through Hole | - | 6mm | 0.236 (6.00mm) | 5mm | - | - | ||
![]() KTD251B154M32A0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTJ251B335M76BFB00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTD251B334M32A0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTD101B684M32A0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KVD101L155M55A0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KVD101L474M43A0B00 Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS251B104M31N0T00 Nippon-Chemi-Con | 14 |
| - | Surface Mount | 1206 (3216M) | 3.2 x 1.6 x 1.8mm | - | +125°C | -55°C | - | - | - | - | - | NTS | - | ±20% | - | - | - | - | - | - | - | 100nF | - | 1.6mm | X7R | - | 250V dc | - | Solder | - | 1.8mm | - | 3.2mm | - | - | ||
![]() KTD501B105M76A0B00 Nippon-Chemi-Con | 56 |
| - | Through Hole | - | 10 x 3.8 x 11.5mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 1µF | - | 3.8mm | X7R | - | 500V dc | - | Solder | - | 11.5mm | - | 10mm | - | - | ||
![]() KTD101B226M90A0B00 Nippon-Chemi-Con | 14 |
| - | Through Hole | - | 22.5 x 6 x 20mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 2.2µF | - | 6mm | X7R | - | 100V dc | - | Solder | - | 20mm | - | 22.5mm | - | - | ||
![]() KTD251B225M80A0B00 Nippon-Chemi-Con | 14 |
| - | Through Hole | - | 13.5 x 5 x 15mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 2.2µF | - | 5mm | X7R | - | 250V dc | - | Solder | - | 15mm | - | 13.5mm | - | - | ||
![]() KTS101B104M31N0T00 Nippon-Chemi-Con | 14 |
| - | Surface Mount | 1206 (3216M) | 3.2 x 1.6 x 1.8mm | - | +125°C | -55°C | - | - | - | - | - | NTS | - | ±20% | - | - | - | - | - | - | - | 100nF | - | 1.6mm | X7R | - | 100V dc | - | Solder | - | 1.8mm | - | 3.2mm | - | - | ||
![]() KTD250B475M32A0B00 Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | 5 x 3.5 x 6mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 4.7µF | - | 3.5mm | X7R | - | 25V dc | - | Solder | - | 6mm | - | 5mm | - | - | ||
![]() KTD251B224M32A0B00 Nippon-Chemi-Con | 23 |
| - | Through Hole | - | 5 x 3.5 x 6mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 220nF | - | 3.5mm | X7R | - | 250V dc | - | Solder | - | 6mm | - | 5mm | - | - | ||
![]() KTD500B226M76A0B00 Nippon-Chemi-Con | 44 |
| - | Through Hole | - | 10 x 5 x 11.5mm | - | +125°C | -55°C | - | - | - | - | - | NTD | - | ±20% | - | - | - | - | - | - | - | 22µF | - | 5mm | X7R | - | 50V dc | - | Solder | - | 11.5mm | - | 10mm | - | - |