- Capacitance
- Temperature Coefficient
- Capacitor Type
- Dielectric Material
- ECCN Code
- Height
- Ihs Manufacturer
- Length
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Exxelia Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501CHB820JCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000082 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 251SHS101FSE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 150 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0001 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 1% | 1% | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() 152CHB470JSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000047 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB4R7BSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000047 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 2.1277% | 2.1277% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 301CHB151GCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00015 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 300 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R2ASLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 2e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 25% | 25% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R7CCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 7e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 35.7143% | 35.7143% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R6BCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 6e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 16.6667% | 16.6667% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501SHB820FSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.000082 μF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 301CHB151FCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00015 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 300 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 201CHB331JSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00033 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 200 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB3R3CCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.0000033 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 7.5758% | 7.5758% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R8BSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 8e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 12.5% | 12.5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R6CSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 6e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 41.6667% | 41.6667% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 301CHB821FSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00082 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 300 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB1R0ACLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000001 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501SHB3R3ASLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.0000033 μF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 1.5152% | 1.5152% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB100FSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00001 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501SHB5R6CSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000056 μF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 4.4643% | 4.4643% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB1R0BSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000001 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 10% | 10% | 2.6 mm | 2.8 mm | 2.8 mm |