- Capacitance
- Temperature Coefficient
- Capacitor Type
- Dielectric Material
- ECCN Code
- Height
- Ihs Manufacturer
- Length
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Exxelia Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 152CHB560FCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000056 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB270JSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000027 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 201CHB271FSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00027 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 200 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R4BCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 4e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 25% | 25% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R8CSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 8e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 31.25% | 31.25% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501SHB1R5CSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000015 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 16.6667% | 16.6667% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB560GCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000056 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 301CHB121GSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00012 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 300 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB120GCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000012 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB1R2CCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.0000012 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 20.8333% | 20.8333% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R5BCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 5e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 20% | 20% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 251SHS8R2ASE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 150 °C | -55 °C | , 0603 | - | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | 8532.24.00.20 | 0.0000082 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 0.6098% | 0.6098% | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() 501CHB0R5ACLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 5e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 10% | 10% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 102CHB221FCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00022 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1000 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R5CCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 5e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 50% | 50% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 251SHS1R2ASE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 150 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000012 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 4.1667% | 4.1667% | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() 501CHB0R1ACLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 1e-7 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 50% | 50% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB390GCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000039 μF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB2R2BSLE EXXELIA Group | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000022 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 4.5455% | 4.5455% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 301CHB201FSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.0002 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 300 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm |