- Capacitance
- Temperature Coefficient
- Capacitor Type
- Dielectric Material
- ECCN Code
- Height
- Ihs Manufacturer
- Length
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Exxelia Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201CHB331JCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00033 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 200 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R8CSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 8e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 31.25% | 31.25% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R5BSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 5e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 20% | 20% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 601CHB331FSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00033 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 600 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501SHB3R9CSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0000039 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 6.4103% | 6.4103% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB0R7ASLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 7e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 7.1429% | 7.1429% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB1R0BSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000001 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 10% | 10% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB0R2BSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 2e-7 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 50% | 50% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB390GSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000039 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB3R3BSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.0000033 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 3.0303% | 3.0303% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 201SHB271FSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | 8532.24.00.20 | 0.00027 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 200 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB470GCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000047 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 2% | 2% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB390JSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000039 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 251SHF180GSE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 150 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) | 8532.24.00.20 | 0.000018 µF | TR | unknown | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0805 | 2% | 2% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 501SHB0R4CSLE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | 8532.24.00.20 | 4e-7 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 500 V | 1111 | 62.5% | 62.5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 601CHB391JSLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.00039 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 600 V | 1111 | 5% | 5% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 501CHB180FSLE EXXELIA Group | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 175 °C | -55 °C | , 1111 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | EAR99 | 100+/-30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000018 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 152CHB330FCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | - | - | 0.000033 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 1500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm | ||
![]() 251SHS3R9ASE EXXELIA Group | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | EXXELIA GROUP | 150 °C | -55 °C | , 0603 | - | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | 8532.24.00.20 | 0.0000039 µF | TR | compliant | CERAMIC CAPACITOR | C0G | Yes | 250 V | 0603 | 1.2821% | 1.2821% | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() 501CHB470FCLE EXXELIA Group | In Stock | - | Datasheet | - | - | - | CERAMIC | 2 | EXXELIA GROUP | 125 °C | -55 °C | , 1111 | - | SMT | Active | Yes | - | EAR99 | 100ppm/Cel ppm/°C | Tin (Sn) - Copper (Cu) | - | 0.000047 µF | TR | compliant | CERAMIC CAPACITOR | P100 | Yes | 500 V | 1111 | 1% | 1% | 2.6 mm | 2.8 mm | 2.8 mm |