- Mounting Type
- Capacitance
- Depth
- Dielectric
- Dimensions
- Height
- Lead Diameter
- Lead Pitch
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Terminal Type
Attribute column
Manufacturer
Nippon-Chemi-Con Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Tolerance | Capacitance | Depth | Lead Pitch | Dielectric | Lead Diameter | Voltage | Terminal Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTACD631V475JTLJZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 43.2 x 24.7 x 25.9mm | +105°C | -40°C | - | - | ±5% | 4.7µF | 24.7mm | 37.5mm | Polypropylene | 1mm | 175 V ac, 630 V dc | Through Hole | 25.9mm | 43.2mm | - | ||
![]() FTACD801V224JHLGZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18.2 x 12.8 x 13.4mm | +105°C | -40°C | - | - | ±5% | 220nF | 12.8mm | 12.5mm | Polypropylene | 0.8mm | 200 V ac, 800 V dc | Through Hole | 13.4mm | 18.2mm | - | ||
![]() FTACD801V225JFLEZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 28.2 x 26.2 x 27.5mm | +105°C | -40°C | - | - | ±5% | 2.2µF | 26.2mm | 22.5mm | Polypropylene | 1mm | 200 V ac, 800 V dc | Through Hole | 27.5mm | 28.2mm | - | ||
![]() FTACD801V335JTLJZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 43.2 x 24.8 x 26mm | +105°C | -40°C | - | - | ±5% | 3.3µF | 24.8mm | 37.5mm | Polypropylene | 1mm | 200 V ac, 800 V dc | Through Hole | 26mm | 43.2mm | - | ||
![]() FTACD102V104JHLGZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18.2 x 11.7 x 12.3mm | +105°C | -40°C | - | - | ±5% | 100nF | 11.7mm | 12.5mm | Polypropylene | 0.8mm | 1 kV dc, 250 V ac | Through Hole | 12.3mm | 18.2mm | - | ||
![]() FHACD102V125J2LEZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 27.7 x 27.1 x 28.5mm | +105°C | -40°C | - | - | ±5% | 1.2µF | 27.1mm | 22.5mm | Polypropylene | 1mm | 1 kV dc, 270 V ac | Through Hole | 28.5mm | 27.7mm | - | ||
![]() FHACD1C2V183J0LGZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 17.7 x 9.3 x 9.7mm | +105°C | -40°C | - | - | ±5% | 18nF | 9.3mm | 12.5mm | Polypropylene | 0.8mm | 1.25 kV dc, 300 V ac | Through Hole | 9.7mm | 17.7mm | - | ||
![]() FTACD251V156JFLEZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 28.2 x 25.5 x 26.8mm | +105°C | -40°C | - | - | ±5% | 15µF | 25.5mm | 22.5mm | Polypropylene | 1mm | 100 V ac, 250 V dc | Through Hole | 26.8mm | 28.2mm | - | ||
![]() FTACD251V475JELHZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 23.2 x 16.9 x 17.8mm | +105°C | -40°C | - | - | ±5% | 4.7µF | 16.9mm | 17.5mm | Polypropylene | 0.8mm | 100 V ac, 250 V dc | Through Hole | 17.8mm | 23.2mm | - | ||
![]() FTACD3B1V155JHLGZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 18.2 x 13.4 x 14.1mm | +105°C | -40°C | - | - | ±5% | 1.5µF | 13.4mm | 12.5mm | Polypropylene | 0.8mm | 125 V ac, 315 V dc | Through Hole | 14.1mm | 18.2mm | - | ||
![]() FTACD631V184JDLCZ0 Nippon-Chemi-Con | In Stock | - | - | Through Hole | 16.2 x 10.7 x 11.2mm | +105°C | -40°C | - | - | ±5% | 180nF | 10.7mm | 10mm | Polypropylene | 0.8mm | 175 V ac, 630 V dc | Through Hole | 11.2mm | 16.2mm | - | ||
![]() FTACD401V275JELHZ0 Nippon Chemicon | In Stock | - | - | Through Hole | 23.2 x 18.1 x 19mm | +105°C | -40°C | - | - | ±5% | 2.7µF | 18.1mm | 17.5mm | Polypropylene | 0.8mm | 150 V ac, 400 V dc | Through Hole | 19mm | 23.2mm | - | ||
![]() FHACD102V394J1LHZ0 Nippon Chemicon | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTACD401V105JHLGZ0 Nippon Chemicon | In Stock | - | - | Through Hole | 18.2 x 13.7 x 14.3mm | +105°C | -40°C | - | - | ±5% | 1µF | 13.7mm | 12.5mm | Polypropylene | 0.8mm | 150 V ac, 400 V dc | Through Hole | 14.3mm | 18.2mm | - | ||
![]() FHACD1C2V105JTLJZ0 Nippon Chemicon | In Stock | - | - | Through Hole | 42.7 x 24.2 x 25.4mm | +105°C | -40°C | Compliant | 1.25 kV | 5 % | 1 µF | 24.2mm | 37.5mm | Polypropylene | 1mm | 1.25 kV dc, 300 V ac | Through Hole | 24.2 mm | 42.7 mm | 25.4 mm | ||
![]() FTACD631V225JFLEZ0 Nippon Chemicon | In Stock | - | - | Through Hole | 28.2 x 21.7 x 22.7mm | +105°C | -40°C | - | - | ±5% | 2.2µF | 21.7mm | 22.5mm | Polypropylene | 1mm | 175 V ac, 630 V dc | Through Hole | 22.7mm | 28.2mm | - | ||
![]() FTACD251V685JFLEZ0 Nippon Chemicon | In Stock | - | - | Through Hole | 28.2 x 17.8 x 18.7mm | +105°C | -40°C | - | - | ±5% | 6.8µF | 17.8mm | 22.5mm | Polypropylene | 1mm | 100 V ac, 250 V dc | Through Hole | 18.7mm | 28.2mm | - |