- Capacitance
- ESR (Equivalent Series Resistance)
- Failure Rate
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
LAPIS Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Resistive Material | Approvals | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Other Names | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Gender | Power (Watts) | Capacitance | Contact Type | Technology | Ingress Protection | Style | Current Rating | Frequency | Contact Finish | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Operating Mode | Manufacturer Size Code | Input Type | Current - Supply | Size | Thread Size | Adjustment Type | Number of Turns | Voltage Range | Lock Location | Housing Finish | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFGB1E475M8R LAPIS | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | Lead free / RoHS Compliant | - | 511-1676-1 | 25V | - | -55°C ~ 125°C | Cut Tape (CT) | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | 0.083 (2.10mm) | - | - | ||
![]() TCP0J335M8R LAPIS | In Stock | - | - | Panel Mount, Flange | 0805 (2012 Metric) | - | - | -- | - | -- | - | 511-1441-2 | 20V | - | -30°C ~ 85°C | Bulk | CPT | 1.008 Dia (25.60mm) | ±20% | Active | 1 (Unlimited) | Wire Leads | - | - | Molded | - | - | - | - | - | 3.3µF | - | Piezo | IP68 - Dust Tight, Waterproof | - | - | 3.7kHz | - | - | - | 14.4 Ohm | - | - | Single Tone | P | Peak-Peak Signal | 40mA | - | - | - | - | 50V (Max) | - | - | Top | 95dB @ 20V, 30cm | Transducer, Externally Driven | -- | General Purpose | 0.870 (22.10mm) | - | -- | ||
![]() TCA0J336M8R LAPIS | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Aluminum Alloy, Die Cast | - | - | - | -- | - | 511-1451-2 | 6.3V | - | -40°C ~ 100°C | Bulk | heavy/mate®, C146 E | 4.606 L x 2.244 W x 2.520 H (117.00mm x 57.00mm x 64.00mm) | ±20% | Active | -- | - | - | Base - Box Mount | Molded | - | - | - | - | - | 33µF | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | - | -- | 3.2 Ohm | - | - | - | A | - | - | E16 | M25 | - | - | - | Locking Clip (2) on Hood | -- | - | - | - | - | Feed Through | 0.071 (1.80mm) | - | - | ||
![]() TCFGA1D105M8R LAPIS | In Stock | - | - | Through Hole | 1206 (3216 Metric) | - | Cermet | - | - | -- | - | 511-1486-1 | 20V | - | -55°C ~ 125°C | Bulk | CT94 | Rectangular - 0.378 L x 0.189 W x 0.189 H (9.60mm x 4.80mm x 4.80mm) | ±10% | Obsolete | -- | - | ±100ppm/°C | - | Molded | 1 kOhms | - | - | - | 0.5W, 1/2W | 1µF | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | A | - | - | - | - | Side Adjustment | 18 | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | 0.071 (1.80mm) | - | - | ||
![]() TCP1C105M8R LAPIS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Lead free / RoHS Compliant | - | 511-1467-2 | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | TC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 1µF | - | - | - | - | - | - | - | - | - | 16.1 Ohm | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.047 (1.20mm) | - | - | ||
![]() TCFGP1A225M8R LAPIS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Lead free / RoHS Compliant | - | 511-1490-2 | 10V | - | -55°C ~ 125°C | Tape & Reel (TR) | TCFG | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 2.2µF | - | - | - | - | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | 0.047 (1.20mm) | - | - | ||
![]() TCFGA1A106M8R LAPIS | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | Lead free / RoHS Compliant | - | 511-1479-2 | 10V | - | -55°C ~ 125°C | Tape & Reel (TR) | TCFG | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | Fail Safe with Built-in Fuse | 0.071 (1.80mm) | - | - | ||
![]() TCA0J106M8R LAPIS | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Polyamide (PA66), Nylon 6/6 | - | - | -- | -- | - | 511-1446-1 | 6.3V | -- | -40°C ~ 125°C | Bulk | heavy/mate®, C146 M | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | - | Module without Contacts | Molded | - | 5 | Black | Female | - | 10µF | C 16-3; heavy/mate®, C146 E, M | - | - | - | -- | - | -- | Crimp | - | - | - | - | - | A | - | - | -- | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.071 (1.80mm) | UL94 V-0 | - | ||
![]() TCM0G226M8R LAPIS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Lead free / RoHS Compliant | - | 511-1493-2 | 4V | - | -55°C ~ 125°C | Tape & Reel (TR) | TC | 0.063 L x 0.033 W (1.60mm x 0.85mm) | ±20% | - | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 22µF | - | - | - | - | - | - | - | - | - | 9 Ohm | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.035 (0.90mm) | - | - |