- Clamping Voltage
- Harmonized Tariff Schedule (HTS) Code
- Lifecycle Status
- Manufacturer Lifecycle Status
- Min Breakdown Voltage
- Weight
- Peak Reverse Current
- Max Breakdown Voltage
- RoHS
- Mount
- Case/Package
- Max Operating Temperature
Attribute column
Manufacturer
Diotec Semiconductor AG Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Polarity | Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | Min Breakdown Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMAJ90A Diotec | 34 |
| - | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 146 V | - | - | - | 5 µA | - | 111 V | 100 V | ||
![]() SMF90A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 146 V | - | - | - | 1 µA | - | 111 V | 100 V | ||
![]() 1.5SMCJ26A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 42.1 V | - | - | - | 5 µA | - | 32.1 V | 28.9 V | ||
![]() BZW06-273B Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 438 V | - | - | - | 5 µA | - | 336 V | 304 V | ||
![]() BZW06-299 Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 482 V | - | - | - | 5 µA | - | 368 V | 332 V | ||
![]() P6SMBJ120CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 193 V | - | - | - | 5 µA | - | 148 V | 133 V | ||
![]() P6SMBJ78A Diotec | 20 |
| - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 126 V | - | - | - | 5 µA | - | 96.2 V | 86.7 V | ||
![]() P6SMBJ11CA Diotec | 34 |
| - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | 18.2 V | - | - | - | 5 µA | - | 13.5 V | 12.2 V | ||
![]() TGL41-47 Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 198 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 67.8 V | - | - | - | 5 µA | - | 51.7 V | 42.3 V | ||
![]() TGL34-51C Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 60 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 73.5 V | - | - | - | 5 µA | - | 56.1 V | 45.9 V | ||
![]() TGL34-30 Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 60 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 43.5 V | - | - | - | 5 µA | - | 33 V | 27 V | ||
![]() TGL34-27CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 60 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 37.5 V | - | - | - | 5 µA | - | 28.4 V | 25.7 V | ||
![]() TGL41-30 Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 198 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 43.5 V | - | - | - | 5 µA | - | 33 V | 27 V | ||
![]() P6SMBJ150A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 243 V | - | - | - | 5 µA | - | 185 V | 167 V | ||
![]() 5KP26A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Axial | - | 1.722 g | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 42.1 V | - | - | - | 10 µA | - | 33.2 V | 28.9 V | ||
![]() P6SMBJ22A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 35.5 V | - | - | - | 5 µA | - | 27.1 V | 24.4 V | ||
![]() 3.0SMCJ5.0A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 9.2 V | - | - | - | 800 µA | - | 7.2 V | 6.4 V | ||
![]() P4SMAJ28CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 45.4 V | - | - | - | 5 µA | - | 34.5 V | 31.1 V | ||
![]() 3.0SMCJ7.0A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 12 V | - | - | - | 200 µA | - | 8.6 V | 7.8 V | ||
![]() P4SMAJ26CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 126 mg | SMA | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 26 V | Compliant | Tape and Reel | 150 °C | -50 °C | Bidirectional | 5 µA | 42.1 V | 9.5 A | 400 W | 1 mA | 5 µA | 28.9 V | 32.1 V | 28.9 V |