- Clamping Voltage
- Harmonized Tariff Schedule (HTS) Code
- Lifecycle Status
- Manufacturer Lifecycle Status
- Min Breakdown Voltage
- Weight
- Peak Reverse Current
- Max Breakdown Voltage
- RoHS
- Mount
- Case/Package
- Max Operating Temperature
Attribute column
Manufacturer
Diotec Semiconductor AG Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Schedule B | Packaging | Max Operating Temperature | Min Operating Temperature | Polarity | Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | Min Breakdown Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3.0SMCJ6.5A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 11.2 V | - | - | - | 500 µA | - | 8 V | 7.2 V | ||
![]() P6SMBJ18A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 29.2 V | - | - | - | 5 µA | - | 22.2 V | 20 V | ||
![]() PSOT12C Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 39 mg | SOT-23 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 25.9 V | - | - | - | 2 µA | - | - | 13.3 V | ||
![]() P4SMAJ120A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 193 V | - | - | - | 5 µA | - | 148 V | 133 V | ||
![]() P4SMAJ48CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 77.4 V | - | - | - | 5 µA | - | 59.2 V | 53.3 V | ||
![]() P4SMAJ18A Diotec | 8505 |
| - | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 29.2 V | - | - | - | 5 µA | - | 22.2 V | 20 V | ||
![]() P6SMBJ22CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 35.5 V | - | - | - | 5 µA | - | 27.1 V | 24.4 V | ||
![]() P6SMBJ36CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 243 mg | SMB | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 36 V | Compliant | - | Tape and Reel | 150 °C | -50 °C | Bidirectional | 5 µA | 58.1 V | 10.3 A | 600 W | 1 mA | 5 µA | 40 V | 44.4 V | 40 V | ||
![]() P6SMBJ16CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | 8541100080, 8541100080|8541100080, 8541100080|8541100080|8541100080, 8541100080|8541100080|8541100080|8541100080 | - | - | - | - | - | 26 V | - | - | - | 5 µA | - | 19.8 V | 17.8 V | ||
![]() 3.0SMCJ9.0CA Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 15.4 V | - | - | - | 10 µA | - | 11.1 V | 10 V | ||
![]() 3.0SMCJ8.5A Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 14.4 V | - | - | - | 20 µA | - | 10.4 V | 9.4 V | ||
![]() P4SMAJ33A Diotec | 5816 |
| - | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Compliant | - | - | - | - | - | - | 53.3 V | - | - | - | 5 µA | - | 40.7 V | 36.7 V | ||
![]() P4SMAJ64 Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | 114 V | - | - | - | 5 µA | - | 86.7 V | 71.1 V | ||
![]() 1.5SMCJ60A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | - | 96.8 V | - | - | - | 5 µA | - | 74 V | 66.7 V | ||
![]() P4KE91A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | 5 µA | - | 95.5 V | 86.5 V | ||
![]() P6SMBJ43CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 69.4 V | - | - | - | 5 µA | - | 53.1 V | 47.8 V | ||
![]() P4SMAJ15CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 126 mg | SMA | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 15 V | Non-Compliant | - | Tape and Reel | 150 °C | -50 °C | Bidirectional | 5 µA | 24.4 V | 16.4 A | 400 W | 1 mA | 5 µA | 16.7 V | 18.6 V | 16.7 V | ||
![]() SMF40CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 64.5 V | - | - | - | 1 µA | - | 49.1 V | 44.4 V | ||
![]() 1.5SMCJ15A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 24.4 V | - | - | - | 5 µA | - | 18.6 V | 16.7 V | ||
![]() SMF8.5CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 14.4 V | - | - | - | 10 µA | - | 10.4 V | 9.4 V |