- Clamping Voltage
- Harmonized Tariff Schedule (HTS) Code
- Lifecycle Status
- Manufacturer Lifecycle Status
- Min Breakdown Voltage
- Weight
- Peak Reverse Current
- Max Breakdown Voltage
- RoHS
- Mount
- Case/Package
- Max Operating Temperature
Attribute column
Manufacturer
Diotec Semiconductor AG Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | Harmonized Tariff Schedule (HTS) Code | Manufacturer Lifecycle Status | Number of Elements | Reverse Stand-off Voltage | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Polarity | Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Test Current | Peak Reverse Current | Reverse Breakdown Voltage | Max Breakdown Voltage | Min Breakdown Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB220CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 328 V | - | - | - | 5 µA | - | 231 V | 209 V | ||
![]() P6SMBJ11A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 18.2 V | - | - | - | 5 µA | - | 13.5 V | 12.2 V | ||
![]() P6SMBJ5.0C Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 10.3 V | - | - | - | 800 µA | - | 7.8 V | 6.4 V | ||
![]() P6SMBJ24A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 243 mg | SMB | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 24 V | Compliant | Tape and Reel | 150 °C | -50 °C | Unidirectional | 5 µA | 38.9 V | 15.4 A | 600 W | 1 mA | 5 µA | 26.7 V | 29.6 V | 26.7 V | ||
![]() P6SMBJ30CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 48.4 V | - | - | - | 5 µA | - | 36.9 V | 33.3 V | ||
![]() P4SMAJ14CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 126 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | Non-Compliant | - | - | - | - | - | 23.2 V | - | - | - | 5 µA | - | 17.3 V | 15.6 V | ||
![]() SMF78CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 126 V | - | - | - | 1 µA | - | 95.8 V | 86.7 V | ||
![]() SMF120A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 193 V | - | - | - | 1 µA | - | 147 V | 133 V | ||
![]() P6SMBJ100A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 243 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 162 V | - | - | - | 5 µA | - | 123 V | 111 V | ||
![]() P4SMAJ150A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 126 mg | SMA | 85411000 | ACTIVE (Last Updated: 2 years ago) | 1 | 150 V | Non-Compliant | Tape and Reel | 150 °C | -50 °C | Unidirectional | 5 µA | 243 V | 1.6 A | 400 W | 1 mA | 5 µA | 167 V | 185 V | 167 V | ||
![]() 3.0SMCJ43A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 409 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 69.4 V | - | - | - | 5 µA | - | 53.1 V | 47.8 V | ||
![]() SMF17CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 27.6 V | - | - | - | 1 µA | - | 20.9 V | 18.9 V | ||
![]() SMF180CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 292 V | - | - | - | 1 µA | - | 220 V | 200 V | ||
![]() SMF160CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 259 V | - | - | - | 1 µA | - | 197 V | 178 V | ||
![]() SMF130CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 209 V | - | - | - | 1 µA | - | 159 V | 144 V | ||
![]() SMF200CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 321 V | - | - | - | 1 µA | - | 247 V | 224 V | ||
![]() SMF150CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 243 V | - | - | - | 1 µA | - | 185 V | 167 V | ||
![]() SMF170CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 275 V | - | - | - | 1 µA | - | 209 V | 189 V | ||
![]() SMF120CA Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | 48 mg | - | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 193 V | - | - | - | 1 µA | - | 147 V | 133 V | ||
![]() P4KE75A Diotec | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | Axial | - | 389 mg | DO-15 | 85411000 | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | 103 V | - | - | - | 5 µA | - | 78.8 V | 71.3 V |