- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1812L300R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 6V | 4 s | 10 mOhms | 40 mOhms | 5 A | - | 0.035 (0.90mm) | - | ||
![]() MPTS1812L26016R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 16V | 5 s | 20 mOhms | 50 mOhms | 5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS0805L020 Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 200 mA | 9V | 20 ms | 400 mOhms | 3.5 Ohms | 500 mA | - | 0.039 (1.00mm) | - | ||
![]() MPTS2016L050 Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 550 mA | 60V | 5 s | 450 mOhms | 1 Ohms | 1.1 A | - | 0.067 (1.70mm) | - | ||
![]() MPTS0805L100R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 6V | 300 ms | 60 mOhms | 210 mOhms | 1.95 A | - | 0.071 (1.80mm) | - | ||
![]() MPTR30V250 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.449 L x 0.118 W (11.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 2.5 A | 30V | 10.3 s | 20 mOhms | 70 mOhms | 5 A | 0.720 (18.30mm) | - | - | ||
![]() MPRV120V050 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.362 Dia x 0.150 T (9.20mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 3 A | 500 mA | 120V | 6 s | 500 mOhms | 1.17 Ohms | 1 A | 0.587 (14.90mm) | - | - | ||
![]() MPTS1812L014 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 140 mA | 60V | 10 ms | 1.2 Ohms | 6.5 Ohms | 300 mA | - | 0.035 (0.90mm) | - | ||
![]() MPTR90V017 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 170 mA | 90V | 3 s | 2 Ohms | 8 Ohms | 340 mA | 0.500 (12.70mm) | - | - | ||
![]() MPTR90V075 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.409 Dia x 0.122 T (10.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 750 mA | 90V | 6.3 s | 250 mOhms | 600 mOhms | 1.5 A | 0.598 (15.20mm) | - | - | ||
![]() MPTS0603L004 Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 40 mA | 24V | 1 s | 4 Ohms | 40 Ohms | 120 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS1812L15024 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 24V | 1.5 s | 40 mOhms | 120 mOhms | 3 A | - | 0.035 (0.90mm) | - | ||
![]() MPTS1210L020 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 200 mA | 30V | 20 ms | 800 mOhms | 5 Ohms | 400 mA | - | 0.033 (0.85mm) | - | ||
![]() MPTS2920L30024 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 24V | 20 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPTR60V050 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.311 Dia x 0.122 T (7.90mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 500 mA | 60V | 4 s | 500 mOhms | 1.17 Ohms | 1 A | 0.539 (13.70mm) | - | - | ||
![]() MPTS1206L010 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 60V | 1 s | 1.6 Ohms | 15 Ohms | 250 mA | - | 0.033 (0.85mm) | - | ||
![]() MPTR90V025 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 250 mA | 90V | 2.5 s | 1.25 Ohms | 3 Ohms | 500 mA | 0.500 (12.70mm) | - | - | ||
![]() MPTR36V090 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 900 mA | 36V | - | 90 mOhms | 288 mOhms | 1.8 A | 0.480 (12.20mm) | - | - | ||
![]() MPTS2920L40016 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 4 A | 16V | 4 s | 10 mOhms | 40 mOhms | 8 A | - | 0.059 (1.50mm) | - | ||
![]() MPTR30V110 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 1.1 A | 30V | 6.6 s | 50 mOhms | 170 mOhms | 2.2 A | 0.559 (14.20mm) | - | - |