- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTH600V200V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.472 L x 0.236 W (12.00mm x 6.00mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 200 mA | 250V | 12 s | 4 Ohms | 13.5 Ohms | 400 mA | 0.551 (14.00mm) | - | - | ||
![]() MPTS0805L0509R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 9V | 100 ms | 150 mOhms | 850 mOhms | 1 A | - | 0.049 (1.25mm) | - | ||
![]() MPTS2920L30015 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 15V | 20 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS2016L075R Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 60V | 500 ms | 130 mOhms | 900 mOhms | 1.5 A | - | 0.067 (1.70mm) | - | ||
![]() MPTS1206L02524R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 250 mA | 24V | 80 ms | 550 mOhms | 2.3 Ohms | 500 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS2920L030R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 300 mA | 60V | 3 s | 1 Ohms | 4.8 Ohms | 600 mA | - | 0.045 (1.15mm) | - | ||
![]() MPTR90V300 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.980 Dia x 0.122 T (24.90mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 40 A | 3 A | 90V | 19.8 s | 40 mOhms | 100 mOhms | 6 A | 1.181 (30.00mm) | - | - | ||
![]() MPRV120V135 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.642 L x 0.161 W (16.30mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 13.5 A | 1.35 A | 120V | 20 s | 110 mOhms | 300 mOhms | 2.7 A | 0.854 (21.70mm) | - | - | ||
![]() MPRV120V125 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.551 L x 0.161 W (14.00mm x 21.70mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 12.5 A | 1.25 A | 120V | 20 s | 110 mOhms | 330 mOhms | 2.5 A | 0.854 (21.70mm) | - | - | ||
![]() MPTS2920L20024R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 24V | 5 s | 35 mOhms | 120 mOhms | 4 A | - | 0.031 (0.80mm) | - | ||
![]() MPTS1812L26016 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 16V | 5 s | 20 mOhms | 50 mOhms | 5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1210L150 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 6V | 500 ms | 40 mOhms | 110 mOhms | 3 A | - | 0.035 (0.90mm) | - | ||
![]() MPTR16V600H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.441 L x 0.118 W (11.20mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 6 A | 16V | 5 s | 13 mOhms | 32 mOhms | 10.8 A | 0.827 (21.00mm) | - | - | ||
![]() MPTS1812L200R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 8V | 2 s | 20 mOhms | 70 mOhms | 3.5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1210L200 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 6V | 1 s | 15 mOhms | 70 mOhms | 4 A | - | 0.055 (1.40mm) | - | ||
![]() MPTS1206L05024R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 24V | 100 ms | 150 mOhms | 750 mOhms | 1 A | - | 0.047 (1.20mm) | - | ||
![]() MPTS0805L010 Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 15V | 1.5 s | 700 mOhms | 6 Ohms | 300 mA | - | 0.039 (1.00mm) | - | ||
![]() MPTS1206L050R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 8V | 100 ms | 150 mOhms | 700 mOhms | 1 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS2920L10060 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 60V | 500 ms | 90 mOhms | 410 mOhms | 2 A | - | 0.067 (1.70mm) | - | ||
![]() MPTS1206L075 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 8V | 200 ms | 90 mOhms | 290 mOhms | 1.5 A | - | 0.049 (1.25mm) | - |