- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTR16V550H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.441 L x 0.118 W (11.20mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 5.5 A | 16V | 6 s | 15 mOhms | 37 mOhms | 10 A | 0.744 (18.90mm) | - | - | ||
![]() MPRV120V250 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.886 Dia x 0.161 T (22.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 15 A | 2.5 A | 120V | 15.6 s | 50 mOhms | 130 mOhms | 5 A | 1.083 (27.50mm) | - | - | ||
![]() MPTR90V030 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 300 mA | 90V | 3 s | 880 mOhms | 2.1 Ohms | 600 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTS1812L20016 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 16V | 5 s | 20 mOhms | 90 mOhms | 3.5 A | - | 0.047 (1.20mm) | - | ||
![]() MPRV240V075 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.453 Dia x 0.489 T (11.50mm x 4.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 7.5 A | 750 mA | 240V | 18 s | 320 mOhms | 840 mOhms | 1.5 A | 0.921 (23.40mm) | - | - | ||
![]() MPTS1812L110 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 210 mOhms | 2.2 A | - | 0.035 (0.90mm) | - | ||
![]() MPTS0603L002R Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 20 mA | 60V | 1 s | 12 Ohms | 60 Ohms | 60 mA | - | 0.030 (0.75mm) | - | ||
![]() MPRV120V025 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.311 Dia x 0.150 T (7.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 3 A | 250 mA | 120V | 7.5 s | 1.25 Ohms | 3 Ohms | 500 mA | 0.512 (13.00mm) | - | - | ||
![]() MPRV120V300 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 1.004 Dia x 0.161 T (25.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 17 A | 3 A | 120V | 19.8 s | 40 mOhms | 100 mOhms | 6 A | 1.181 (30.00mm) | - | - | ||
![]() MPTS1206L016 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 160 mA | 48V | 300 ms | 1.1 Ohms | 5 Ohms | 450 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTH600V400 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.591 L x 0.236 W (15.00mm x 6.00mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 400 mA | 60V | 4 s | 950 mOhms | 1.9 Ohms | 1 A | 0.571 (14.50mm) | - | - | ||
![]() MPTS2016L200 Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 6V | 3 s | 48 mOhms | 100 mOhms | 4.2 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS1812L16012R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.6 A | 12V | 1 s | 30 mOhms | 100 mOhms | 3.2 A | - | 0.053 (1.35mm) | - | ||
![]() MPTR16V400 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.350 L x 0.118 W (8.90mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 4 A | 16V | 3.5 s | 20 mOhms | 63 mOhms | 6.8 A | 0.504 (12.80mm) | - | - | ||
![]() MPRV120V090 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.469 L x 0.150 T (11.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 5 A | 900 mA | 120V | 7.2 s | 200 mOhms | 470 mOhms | 1.8 A | 0.626 (15.90mm) | - | - | ||
![]() MPTS1812L15024R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 24V | 1.5 s | 40 mOhms | 120 mOhms | 3 A | - | 0.035 (0.90mm) | - | ||
![]() MPTS1206L150 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 8V | 1 s | 40 mOhms | 120 mOhms | 3 A | - | 0.055 (1.40mm) | - | ||
![]() MPTR16V1200 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.689 L x 0.142 W (17.50mm x 3.60mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 100 A | 12 A | 16V | 16 s | 2 mOhms | 9 mOhms | 20.4 A | 1.102 (28.00mm) | - | - | ||
![]() MPTS2920L075R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 33V | 300 ms | 180 mOhms | 1 Ohms | 1.5 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS1206L03530R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 30V | 100 ms | 300 mOhms | 1.2 Ohms | 750 mA | - | 0.051 (1.30mm) | - |