- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1210L11016 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 16V | 300 ms | 60 mOhms | 210 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1210L110R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 60 mOhms | 210 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTR30V090 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 900 mA | 30V | 5.9 s | 70 mOhms | 220 mOhms | 1.8 A | 0.480 (12.20mm) | - | - | ||
![]() MPTS1812L125 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.25 A | 6V | 400 ms | 50 mOhms | 140 mOhms | 2.5 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1210L050R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 16V | 100 ms | 250 mOhms | 900 mOhms | 1 A | - | 0.030 (0.75mm) | - | ||
![]() MPTS1206L100R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 6V | 300 ms | 55 mOhms | 210 mOhms | 1.8 A | - | 0.039 (1.00mm) | - | ||
![]() MPRV120V065 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.382 Dia x 0.150 T (9.70mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 5 A | 650 mA | 120V | 5.7 s | 310 mOhms | 720 mOhms | 1.3 A | 0.587 (14.90mm) | - | - | ||
![]() MPTS1812L02060R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 200 mA | 60V | 20 ms | 800 mOhms | 5 Ohms | 400 mA | - | 0.035 (0.90mm) | - | ||
![]() MPTS1206L110R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 180 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTR90V135 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.571 Dia x 0.122 T (14.50mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.35 A | 90V | 9.6 s | 120 mOhms | 300 mOhms | 2.7 A | 0.772 (19.60mm) | - | - | ||
![]() MPTS1206L03530 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 30V | 100 ms | 300 mOhms | 1.2 Ohms | 750 mA | - | 0.051 (1.30mm) | - | ||
![]() MPTS1210L050 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 16V | 100 ms | 250 mOhms | 900 mOhms | 1 A | - | 0.030 (0.75mm) | - | ||
![]() MPTR16V250 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.350 L x 0.118 W (8.90mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 2.5 A | 16V | 5 s | 22 mOhms | 53 mOhms | 4.7 A | 0.504 (12.80mm) | - | - | ||
![]() MPTR16V1500H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 1.098 L x 0.142 W (27.90mm x 3.60mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 100 A | 15 A | 16V | 20 s | 3.2 mOhms | 9.2 mOhms | 28 A | 1.130 (28.70mm) | - | - | ||
![]() MPTS1812L15012R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 12V | 500 ms | 40 mOhms | 110 mOhms | 3 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1210L11016R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 16V | 300 ms | 60 mOhms | 210 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTH600V160M Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.354 L x 0.181 W (9.00mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 160 mA | 250V | 7 s | 4 Ohms | 16 Ohms | 320 mA | 0.492 (12.50mm) | - | - | ||
![]() MPTS0805L010R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 15V | 1.5 s | 700 mOhms | 6 Ohms | 300 mA | - | 0.039 (1.00mm) | - | ||
![]() MPTR16V900H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.650 L x 0.118 W (16.50mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 9 A | 16V | 10 s | 7.4 mOhms | 17 mOhms | 16.5 A | 1.012 (25.70mm) | - | - | ||
![]() MPTS1210L005R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 50 mA | 60V | 1.5 s | 3.6 Ohms | 50 Ohms | 150 mA | - | 0.045 (1.15mm) | - |