- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1210L02032H Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 125°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 10 A | 200 mA | 32V | 20 ms | 800 mOhms | 5 Ohms | 600 mA | - | 0.043 (1.10mm) | - | ||
![]() MPTR36V120 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.2 A | 36V | - | 74 mOhms | 180 mOhms | 2.3 A | 0.480 (12.20mm) | - | - | ||
![]() MPTS0603L010 Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 100 mA | 15V | 100 ms | 900 Ohms | 8 Ohms | 250 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTR30V185 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.402 L x 0.118 W (10.20mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 1.85 A | 30V | 8.7 s | 30 mOhms | 90 mOhms | 3.7 A | 0.618 (15.70mm) | - | - | ||
![]() MPTS0805L050R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 6V | 100 ms | 150 mOhms | 850 mOhms | 1 A | - | 0.049 (1.25mm) | - | ||
![]() MPTS1206L025R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 250 mA | 16V | 80 ms | 550 mOhms | 2.3 Ohms | 500 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS2016L050R Meritek | In Stock | - | - | Surface Mount | 2016 (5041 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.200 L x 0.160 W (5.08mm x 4.07mm) | Polymeric | cUL, TUV, UL | - | 100 A | 550 mA | 60V | 5 s | 450 mOhms | 1 Ohms | 1.1 A | - | 0.067 (1.70mm) | - | ||
![]() MPTS2920L26024 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 24V | 20 s | 20 mOhms | 75 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS1210L07524R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 24V | 100 ms | 130 mOhms | 400 mOhms | 1.5 A | - | 0.047 (1.20mm) | - | ||
![]() MPRV120V070 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.417 Dia x 0.150 T (10.60mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 5 A | 750 mA | 120V | 6.3 s | 250 mOhms | 600 mOhms | 1.5 A | 0.610 (15.50mm) | - | - | ||
![]() MPTS1812L075R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 16V | 200 ms | 110 mOhms | 450 mOhms | 1.5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1812L11033 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 33V | 500 ms | 60 mOhms | 200 mOhms | 2.2 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS0603L003 Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 30 mA | 30V | 1 s | 3.5 Ohms | 28 Ohms | 90 mA | - | 0.030 (0.75mm) | - | ||
![]() MPRV120V185 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.783 Dia x 0.161 T (19.90mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 12 A | 1.85 A | 120V | 12.6 s | 80 mOhms | 190 mOhms | 3.7 A | 0.980 (24.90mm) | - | - | ||
![]() MPTS1210L020R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 200 mA | 30V | 20 ms | 800 mOhms | 5 Ohms | 400 mA | - | 0.033 (0.85mm) | - | ||
![]() MPRV120V010 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.311 Dia x 0.150 T (7.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 2 A | 100 mA | 120V | 10 s | 3 Ohms | 7.5 Ohms | 200 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTR90V110 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.512 Dia x 0.122 T (13.00mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 1.1 A | 90V | 8.2 s | 150 mOhms | 380 mOhms | 2.2 A | 0.709 (18.00mm) | - | - | ||
![]() MPTS0603L020R Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 200 mA | 9V | 100 ms | 550 mOhms | 3.5 Ohms | 450 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS2920L185R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.85 A | 33V | 2.5 s | 40 mOhms | 150 mOhms | 3.7 A | - | 0.039 (1.00mm) | - | ||
![]() MPRV240V200 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.980 Dia x 0.240 T (24.90mm x 6.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 20 A | 2 A | 240V | 28 s | 90 mOhms | 220 mOhms | 4 A | 1.331 (33.80mm) | - | - |