- Approval Agency
- Current - Hold (Ih) (Max)
- Current - Max
- Current - Trip (It)
- Lead Spacing
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Meritek PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1210L075R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 8V | 100 ms | 130 mOhms | 400 mOhms | 1.5 A | - | 0.028 (0.70mm) | - | ||
![]() MPTR36V075 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 L x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 750 mA | 36V | - | 115 mOhms | 368 mOhms | 1.5 A | 0.480 (12.20mm) | - | - | ||
![]() MPTS1206L150R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 8V | 1 s | 40 mOhms | 120 mOhms | 3 A | - | 0.055 (1.40mm) | - | ||
![]() MPTS2920L050R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 60V | 4 s | 300 mOhms | 1.4 Ohms | 1 A | - | 0.045 (1.15mm) | - | ||
![]() MPTS1210L175R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.75 A | 6V | 600 ms | 20 mOhms | 80 mOhms | 4 A | - | 0.055 (1.40mm) | - | ||
![]() MPTS2920L200 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 16V | 4.5 s | 35 mOhms | 120 mOhms | 4 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1812L03530R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 30V | 100 ms | 320 mOhms | 1.5 Ohms | 700 mA | - | 0.026 (0.65mm) | - | ||
![]() MPTS1812L11016R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 16V | 500 ms | 60 mOhms | 180 mOhms | 2.2 A | - | 0.051 (1.30mm) | - | ||
![]() MPTS2920L260 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 6V | 20 s | 20 mOhms | 75 mOhms | 5.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS1206L005 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 50 mA | 60V | 1.5 s | 3.6 Ohms | 50 Ohms | 150 mA | - | 0.033 (0.85mm) | - | ||
![]() MPTS2920L10060R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1 A | 60V | 500 ms | 90 mOhms | 410 mOhms | 2 A | - | 0.067 (1.70mm) | - | ||
![]() MPTS1206L02032H Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 125°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 10 A | 200 mA | 30V | 100 ms | 600 mOhms | 4.5 Ohms | 500 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTR16V1300H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.925 L x 0.142 W (23.50mm x 3.60mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 100 A | 13 A | 16V | 13 s | 4.1 mOhms | 10 mOhms | 24 A | 1.130 (28.70mm) | - | - | ||
![]() MPTS0603L001 Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.063 L x 0.029 W (1.60mm x 0.73mm) | Polymeric | cUL, TUV, UL | - | 40 A | 10 mA | 60V | 1 s | 20 Ohms | 150 Ohms | 30 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTS1812L150R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 8V | 500 ms | 40 mOhms | 110 mOhms | 3 A | - | 0.043 (1.10mm) | - | ||
![]() MPTS1206L012R Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 120 mA | 48V | 200 ms | 1.4 Ohms | 6.5 Ohms | 390 mA | - | 0.033 (0.85mm) | - | ||
![]() MPTH250V145V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.256 L x 0.181 W (6.50mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 150 mA | 100V | 2.5 s | 3 Ohms | 12 Ohms | 290 mA | 0.433 (11.00mm) | - | - | ||
![]() MPTS2920L07560 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 750 mA | 60V | 300 ms | 180 mOhms | 1 Ohms | 1.5 A | - | 0.045 (1.15mm) | - | ||
![]() MPTR60V030 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 300 mA | 60V | 3 s | 880 mOhms | 2.1 Ohms | 600 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTR16V750H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.551 L x 0.118 W (14.00mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 7.5 A | 16V | 7 s | 9.4 mOhms | 22 mOhms | 13.1 A | 0.925 (23.50mm) | - | - |