- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Case | Case1 | Certificates | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Kind of package | Kind of package1 | Manufacturer | Manufacturer Part Number | Max. forward impulse current | Max. off-state voltage | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Primary Material | Product Status | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | Rohs Code | Semiconductor structure | Test Current (It) | Type of diode | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Failure Rate | Polarity | Lead Spacing | Configuration | Diode Type | Lead Style | Case Connection | Clamping Voltage | Peak Pulse Current | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL20M35 Diotec Semiconductor AG | 17 |
| - | - | - | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | Diotec Semiconductor AG | CL20M35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 1 W | - | - | - | - | NOT SPECIFIED | - | 5.7 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8541.10.00.70 | - | - | Current Regulator Diodes | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | - | - | - | - | CURRENT REGULATOR DIODE | - | - | - | - | - | 90 V | - | - | - | - | - | - | - | - | - | - | 20 mA | 3 V | - | - | - | ||
![]() SMF5.0A Diotec Semiconductor AG | 1464 |
| - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | Olive Drab | - | - | - | - | Threaded | - | - | - | C | - | - | - | Olive Drab Cadmium | - | 22-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z2SMB7V5 Diotec Semiconductor AG | In Stock | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | FAGOR ELECTRONICA S COOP | - | - | ABB | ACH580-01-144A-6+B056+K475 | - | - | - | NOT SPECIFIED | - | 1 | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | 2 W | - | - | - | 7.5 V | NOT SPECIFIED | - | 5.54 | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | Voltage Reference Diodes | ZENER | DUAL | - | C BEND | NOT SPECIFIED | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | - | - | - | - | 6.04% | - | DO-214AA | 100 mA | - | - | 2 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() BZW06-26B Diotec Semiconductor AG | 4848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 175C | Automotive | - | - | - | - | - | - | - | DO-15 | - | - | 600(W) | - | - | - | No | - | - | 25.6(V) | - | - | - | 1(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Bi-Directional | - | - | - | - | - | 41.5(V) | 14.5(A) | - | - | - | - | 28.5(V) | - | - | 0.005(uA) | - | - | - | - | - | - | - | - | - | ||
![]() 5KP33CA Diotec Semiconductor AG | 1863 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | - | - | - | - | 5000(W) | - | - | - | No | - | - | 33(V) | - | - | - | 1(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Bi-Directional | - | - | - | - | - | 53.3(V) | 94(A) | - | - | - | - | 36.7(V) | - | - | 0.01(uA) | - | - | - | - | - | - | - | - | - | ||
![]() BZW0458B Diotec Semiconductor AG | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | VJ0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 10V | -55°C ~ 125°C | - | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | - | - | - | X7R | - | - | - | - | - | General Purpose | - | - | 3900 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() BZW 06-15 B Diotec Semiconductor AG | 3128 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | - | DO-15 | - | - | 600(W) | - | - | - | No | - | - | 15.3(V) | - | - | - | 1(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Bi-Directional | - | - | - | - | - | 25.2(V) | 24(A) | - | - | - | - | 17.1(V) | - | - | 0.005(uA) | - | - | - | - | - | - | - | - | - | ||
![]() BZW04-7V8B Diotec Semiconductor AG | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 221050 | - | 9.1 V | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | Diotec Semiconductor AG | BZW04-7V8B | - | - | Molex | 1 | - | 1 | - | - | 175 °C | -50 °C | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | DO-15 | - | 1 W | - | Active | - | - | NOT SPECIFIED | - | 1.6 | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | Transient Suppressors | AVALANCHE | AXIAL | - | WIRE | 260 | compliant | - | 2 | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | - | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 7.78 V | DO-204AC | - | - | 400 W | - | - | 8.65 V | 13.4 V | 9.55 V | - | - | - | - | - | - | ||
![]() TGL34-22A Diotec Semiconductor AG | 25 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | RS73G1JRT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | - | ±50ppm/°C | - | 324 Ohms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() 1.5KE18CA Diotec Semiconductor AG | 1948 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | - | - | - | - | 1500(W) | - | - | - | No | - | - | 15.3(V) | - | - | - | 1(mA) | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Bi-Directional | - | - | - | - | - | 25.2(V) | 60(A) | - | - | - | - | 17.1(V) | - | - | 0.005(uA) | - | - | - | - | - | - | - | - | - | ||
![]() SMF30A DIOTEC SEMICONDUCTOR | 5696 |
| - | - | - | - | - | - | - | - | - | - | 33.3...36.8V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 4.13A | 30V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF6.5A DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | - | - | - | - | 7.2...8V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 17.86A | 6.5V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF54A DIOTEC SEMICONDUCTOR | 29723 |
| - | - | - | - | - | - | - | - | - | - | 60...66.3V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 2.3A | 54V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF7.0A DIOTEC SEMICONDUCTOR | 23 |
| - | - | - | - | - | - | - | - | - | - | 7.7...8.6V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 16.67A | 7V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF7.5A DIOTEC SEMICONDUCTOR | 32 |
| - | - | - | - | - | - | - | - | - | - | 8.3...9.2V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 15.5A | 7.5V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF8.0A DIOTEC SEMICONDUCTOR | 18032 |
| - | - | - | - | - | - | - | - | - | - | 8.8...9.8V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 14.71A | 8V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF58A DIOTEC SEMICONDUCTOR | 2723 |
| - | - | - | - | - | - | - | - | - | - | 64.4...71.2V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 2.14A | 58V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF15A DIOTEC SEMICONDUCTOR | 3102 |
| - | - | - | - | - | - | - | - | - | - | 16.7...18.5V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 8.2A | 15V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF190A DIOTEC SEMICONDUCTOR | 23 |
| - | - | - | - | - | - | - | - | - | - | 211...232V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 650mA | 190V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF10A DIOTEC SEMICONDUCTOR | 12032 |
| - | - | - | - | - | - | - | - | - | - | 11.1...12.3V | - | SMF | SOD123F | RoHS compliant | - | - | - | reel | tape | - | - | 11.76A | 10V | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unidirectional | - | TVS | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |