- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Version | Tolerance | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSOT05 DIOTEC SEMICONDUCTOR | 29 |
| - | 6V | SOT23 | RoHS compliant | - | reel | tape | 42A | 5V | SMD | unidirectional | TVS | ESD | - | - | ||
![]() P4SMAJ45A-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 50...55.5V | SMA | RoHS compliant | - | reel | tape | 5.5A | 45V | SMD | unidirectional | TVS | - | ±5% | automotive industry | ||
![]() P6SMBJ110A DIOTEC SEMICONDUCTOR | 30000 |
| - | 122...135V | SMB | RoHS compliant | - | reel | tape | 3.4A | 110V | SMD | unidirectional | TVS | - | ±5% | - | ||
![]() P6SMBJ26A-AQ DIOTEC SEMICONDUCTOR | 2729 |
| - | 28.9...32.1V | SMB | RoHS compliant | - | reel | tape | 14.3A | 26V | SMD | unidirectional | TVS | - | ±5% | automotive industry | ||
![]() P6SMBJ24A-AQ DIOTEC SEMICONDUCTOR | 40 |
| - | 26.7...29.6V | SMB | RoHS compliant | - | reel | tape | 15.4A | 24V | SMD | unidirectional | TVS | - | ±5% | automotive industry | ||
![]() P6SMBJ64A DIOTEC SEMICONDUCTOR | 29 |
| - | 71.1...78.9V | SMB | RoHS compliant | - | reel | tape | 5.8A | 64V | SMD | unidirectional | TVS | - | ±5% | - | ||
![]() 1.5SMCJ18A-AQ DIOTEC SEMICONDUCTOR | 31 |
| - | 20...22.2V | SMC | RoHS compliant | - | reel | tape | 51.4A | 18V | SMD | unidirectional | TVS | - | ±5% | automotive industry | ||
![]() 1.5SMCJ20A-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 22.2...24.6V | SMC | RoHS compliant | - | reel | tape | 46.3A | 20V | SMD | unidirectional | TVS | - | ±5% | automotive industry | ||
![]() TPSMA6L54A DIOTEC SEMICONDUCTOR | 29 |
| - | 60...66.3V | SMA flat | RoHS compliant | - | reel | tape | 6.9A | 54V | SMD | unidirectional | TVS | - | ±5% | - | ||
![]() 6.6SM8Z26A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 28.9...31.9V | DO218AB | RoHS compliant | - | reel | tape | 157A | 26V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z15A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 16.7...18.5V | DO218AB | RoHS compliant | - | reel | tape | 270A | 15V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z22A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 24.2...26.9V | DO218AB | RoHS compliant | - | reel | tape | 186A | 22V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z36A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 40...44.2V | DO218AB | RoHS compliant | - | reel | tape | 114A | 36V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z12A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 13.3...14.7V | DO218AB | RoHS compliant | - | reel | tape | 332A | 12V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z11A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 12.2...13.5V | DO218AB | RoHS compliant | - | reel | tape | 363A | 11V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 6.6SM8Z10A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 11.1...12.3V | DO218AB | RoHS compliant | - | reel | tape | 338A | 10V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() TPSMA6L12A DIOTEC SEMICONDUCTOR | 29 |
| - | 13.3...14.7V | SMA flat | RoHS compliant | - | reel | tape | 30.2A | 12V | SMD | unidirectional | TVS | - | ±5% | - | ||
![]() LDP01-39AYD2-AQ DIOTEC SEMICONDUCTOR | 2224 |
| - | 36.7...42.2V | D2PAK | RoHS compliant | LDP | tube | - | 94A | 33V | SMD | unidirectional | TVS | - | - | automotive industry | ||
![]() 1.0SMBJ6.5A DIOTEC SEMICONDUCTOR | 29 |
| - | 7.22...8V | SMB | RoHS compliant | - | reel | tape | 89.3A | 6.5V | SMD | unidirectional | TVS | - | ±5% | - | ||
![]() TPSMA6L36A DIOTEC SEMICONDUCTOR | In Stock | - | - | 40...44.2V | SMA flat | RoHS compliant | - | reel | tape | 10.3A | 36V | SMD | unidirectional | TVS | - | ±5% | - |