- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Number of Terminals | Breakdown Voltage / V | Case | Case/Package | Case1 | Certificates | Harmonized Tariff Schedule (HTS) Code | Kind of package | Kind of package1 | Manufacturer Lifecycle Status | Max. forward impulse current | Max. off-state voltage | Maximum Clamping Voltage | Mounting | Number of Elements | Package | Peak Pulse Current (Ipp) | Peak Pulse Power Dissipation (Ppp) | Reverse Stand-off Voltage | Reverse Stand-Off Voltage (Vrwm) | RoHS | Semiconductor structure | Type of diode | Packaging | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Output Current | Polarity | Impedance | Element Configuration | Reference Voltage | Forward Voltage | Zener Voltage | Reverse Recovery Time | Peak Reverse Current | Voltage Tolerance | Max Forward Surge Current (Ifsm) | Zener Current | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF28A DIOTEC SEMICONDUCTOR | 2706 | - | - | - | - | - | - | - | 31.1...34.4V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 4.41A | 28V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF6.0A DIOTEC SEMICONDUCTOR | 5406 |
| - | - | - | - | - | - | 6.6...7.4V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 19.42A | 6V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF45A DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | 50...55.3V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 2.75A | 45V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF14B DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | 16...16.8V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 20A | 14V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF11A DIOTEC SEMICONDUCTOR | 6 |
| - | - | - | - | - | - | 12.2...13.5V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 10.99A | 11V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF14A DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | - | - | - | 15.6...17.2V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 8.62A | 14V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF20A DIOTEC SEMICONDUCTOR | 2665 |
| - | - | - | - | - | - | 22.2...24.5V | SMF | - | SOD123F | RoHS compliant | - | reel | tape | - | 6.17A | 20V | - | SMD | - | - | - | - | - | - | - | unidirectional | TVS | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5361B Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Axial | - | 988 mg | - | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5239B Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | 2 | 30 mg | - | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | 175 °C | -50 °C | - | - | - | - | Single | - | - | 9.1 V | - | - | 5 % | - | - | - | ||
![]() UF5407 Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Axial | - | 988 mg | - | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C43 Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | 3 | 39 mg | - | - | - | SOT-23 | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | 150 °C | -50 °C | - | - | - | - | Single | - | - | 43 V | - | - | 5 % | - | - | - | ||
![]() 1.5SMCJ36 (DIOTEC) | In Stock | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | 64.3V | - | - | Tape & Reel (TR) | 23.3A | 1.5kW | - | 36V | true | - | - | - | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMCJ28 (DIOTEC) | In Stock | - | - | - | - | - | - | - | 31.1V | - | - | - | - | - | - | - | - | - | - | 50V | - | - | Tape & Reel (TR) | 30A | 1.5kW | - | 28V | true | - | - | - | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMBJ5.0 (DIOTEC) | In Stock | - | - | - | - | - | - | - | 6.4V | - | - | - | - | - | - | - | - | - | - | 10.3V | - | - | Tape & Reel (TR) | 58.3A | 600W | - | 5V | true | - | - | - | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5353B Diotec | 1733 |
| - | Production (Last Updated: 2 years ago) | Axial | 2 | 988 mg | 2 | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | 1 | - | - | - | - | - | Compliant | - | - | - | - | - | 150 °C | -50 °C | 5 W | - | Unidirectional | 2.5 Ω | Single | 16 V | - | 16 V | - | - | 5 % | - | 75 mA | - | ||
![]() GBU10M Diotec | 21 |
| - | Production (Last Updated: 2 years ago) | - | - | 4.078 g | 4 | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | 4 | - | - | - | 1 kV | - | Compliant | - | - | - | - | - | 150 °C | -50 °C | - | 7 A | - | - | - | - | 1.1 V | - | 1.5 µs | 5 µA | - | 220 A | - | Yes | ||
![]() FR2G Diotec | 2421 |
| - | Production (Last Updated: 2 years ago) | - | - | 243 mg | 2 | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | 1 | - | - | - | 400 V | - | Compliant | - | - | - | - | - | 150 °C | -50 °C | - | 2 A | - | - | - | - | 1.3 V | - | 150 ns | 5 µA | - | 50 A | - | Yes | ||
![]() BZT52C27 Diotec | 25 |
| - | Production (Last Updated: 2 years ago) | - | - | 30 mg | 2 | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | 1 | - | - | - | - | - | Compliant | - | - | - | - | - | 150 °C | -50 °C | 500 mW | - | Unidirectional | 80 Ω | - | 27 V | - | - | - | - | 5 % | - | 5 mA | Yes | ||
![]() MMSZ5228B Diotec | 2640 |
| - | Production (Last Updated: 2 years ago) | - | - | 30 mg | - | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR360 Diotec | 408 |
| - | Production (Last Updated: 2 years ago) | Axial | - | 988 mg | - | - | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |