- Dimensions
- Diode Configuration
- Direction Type
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Type
- Number of Elements per Chip
- Package Type
- Peak Pulse Power Dissipation
- Pin Count
- Test Current
Attribute column
Manufacturer
HY ELECTRONIC CORP TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dimensions | Direction Type | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements per Chip | Package Type | Peak Pulse Power Dissipation | Pin Count | Test Current | Diode Configuration | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE22CA HY ELECTRONIC CORP | 29 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() P6KE10A HY ELECTRONIC CORP | In Stock | - | - | Through Hole | 3.6 (Dia.) x 7.6 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-15 | 600W | 2 | 1mA | Single | 3.6mm | - | 7.6mm | - | ||
![]() 1.5KE130A HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() SMBJ8.0CA HY ELECTRONIC CORP | 7 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 1mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() 1.5KE51A HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() SMBJ5.0A HY ELECTRONIC CORP | 13233 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 10mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() SMBJ15A HY ELECTRONIC CORP | 7 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 1mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() SMAJ5.0CA HY ELECTRONIC CORP | 7 |
| - | Surface Mount | 4.6 x 2.9 x 2.42mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-214AC (SMA) | 400W | 2 | 10mA | Single | - | 2.42mm | 4.6mm | 2.9mm | ||
![]() 1.5KE220CA HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() 1.5KE91A HY ELECTRONIC CORP | 9964852 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() SMBJ7.0CA HY ELECTRONIC CORP | 4809 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 10mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() SMBJ30CA HY ELECTRONIC CORP | 4809 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 1mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() SMAJ58A HY ELECTRONIC CORP | 29 |
| - | Surface Mount | 4.6 x 2.9 x 2.42mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-214AC (SMA) | 400W | 2 | 1mA | Single | - | 2.42mm | 4.6mm | 2.9mm | ||
![]() SMCJ33CA HY ELECTRONIC CORP | 29 |
| - | Surface Mount | 7.11 x 6.22 x 2.42mm | Bi-Directional | +150 °C | -55 °C | 1 | SMC | 1500W | 2 | 1mA | Single | - | 2.42mm | 7.11mm | 6.22mm | ||
![]() 1.5KE16A HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() 1.5KE36A HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - | ||
![]() SMBJ6.5CA HY ELECTRONIC CORP | 13233 |
| - | Surface Mount | 4.7 x 3.94 x 2.24mm | Bi-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 10mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() SMBJ36A HY ELECTRONIC CORP | In Stock | - | - | Surface Mount | 4.7 x 3.94 x 2.24mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-214AA (SMB) | 600W | 2 | 1mA | Single | - | 2.24mm | 4.7mm | 3.94mm | ||
![]() 1.5KE27A HY ELECTRONIC CORP | 7 |
| - | Through Hole | 5.6 (Dia.) x 9.5 (L)mm | Uni-Directional | +150 °C | -55 °C | 1 | DO-201 | 1500W | 2 | 1mA | Single | 5.6mm | - | 9.5mm | - |