- Mfr
- Package
- Product Status
- Series
- CCT(K)
- CRI (Color Rendering Index)
- Color
- Current - Max
- Current - Test
- Diameter
- Flux @ 25°C, Current - Test
- Flux @ 85°C, Current - Test
Attribute column
Manufacturer
Unitrode TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Series | Size / Dimension | Color | Power Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Diameter | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6466 Unitrode | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVS515 Unitrode | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | Non-Compliant | 15 V | * | - | - | 500 W | - | - | - | - | - | - | - | - | 3.68 mm | - | 7.62 mm | Lead Free | ||
![]() JANTX1N6463 Unitrode | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | SMD | 41.78°C/W | 5000K | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | Obsolete | - | - | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | White, Cool | - | 2.87V | 120° | 65mA | 193 lm/W | 80 | 180mA | 36lm (33lm ~ 39lm) | - | - | 0.024 (0.60mm) | - | - |