- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Actuator Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | ElectricalLife | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Torque-Screw | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Pitch | Ingress Protection | Insulation Height | Current Rating | Base Part Number | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Programmable Type | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | Number of Levels | Illumination | Power Line Protection | Manufacturer Size Code | Voltage - Breakdown (Min) | Power - Peak Pulse | Contact Mating Finish | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Wire Gauge or Range - AWG | Positions Per Level | Unidirectional Channels | Plug Wire Entry | Header Orientation | Bushing Thread | Wire Gauge or Range - mm² | Wire Strip Length | Bidirectional Channels | Screw Size | Capacitance @ Frequency | Number of Gates | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF17A Meritek | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | RN73R1J | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±25ppm/°C | Zener | 54.2 Ohms | - | Thin Film | - | General Purpose | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.9V | 200W | - | 7.25A | 27.6V | 17V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() SMCJ30 Meritek | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CFM | 0.067 Dia x 0.130 L (1.70mm x 3.30mm) | ±5% | Active | - | 2 | 0/ -400ppm/°C | Zener | 13 Ohms | - | Carbon Film | - | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 33.3V | 1500W (1.5kW) | - | 28.04A | 53.5V | 30V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() SMDJ30A Meritek | In Stock | - | - | Through Hole, Right Angle, Vertical | DO-214AB (SMC) | - | - | -- | - | - | - | - | 10,000 Cycles | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | 28V | 28V | - | -40°C ~ 85°C | Bulk | CFT2 | - | - | Active | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | -- | - | 0.4VA (AC/DC) | - | PC Pin | Standard Round | - | SPDT | - | On-Mom | - | -- | - | -- | -- | - | - | Non-Illuminated | - | - | 33.3V | 3000W (3kW) | - | 61.98A | 48.4V | 30V | - | - | 1 | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Washable, Gray Actuator | - | 3.80mm | - | - | ||
![]() 5.0SMDJ51A Meritek | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | -- | 1000 Hrs @ 85°C | Meritek | - | - | Tape & Reel (TR) | Active | - | 16V | - | - | - | -55°C ~ 125°C | Tape & Box (TB) | TANTALEX®, 199D | 0.236 Dia (6.00mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | - | General Purpose | - | 22µF | - | - | - | - | - | - | - | -- | - | -- | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | D | 56.7V | 5000W (5kW) | - | 60.7A | 82.4V | 51V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 0.498 (12.66mm) | - | - | - | ||
![]() P4SMA36A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2V | 400W | - | 8.02A | 49.9V | 30.8V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ170CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 189V | 3000W (3kW) | - | 10.91A | 275V | 170V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ220CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 246V | 400W | - | 1.12A | 356V | 220V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB91A Meritek | In Stock | - | - | Through Hole | DO-214AA (SMB) | - | Thermoplastic | - | OQ11 | Copper | - | 20 A | - | - | - | Amphenol Anytek | - | - | Bulk | Active | - | - | - | - | 300 V | -40°C ~ 115°C | - | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 11 | - | Gray | General Purpose | - | - | 0.300 (7.62mm) | - | 0.335 (8.51mm) | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | 1 | - | - | - | 86.45V | 600W | Tin | 4.8A | 125V | 77.8V | - | 11 | 1 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() SMCJ300A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335V | 1500W (1.5kW) | - | 3.1A | 486V | 300V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ120C Meritek | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.315 Dia x 0.965 L (8.00mm x 24.50mm) | ±1% | Active | - | 2 | ±200ppm/°C | Zener | 100 kOhms | - | Metal Oxide Film | - | General Purpose | 5W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 133V | 600W | - | 2.8A | 214V | 120V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() SMF51CA Meritek | In Stock | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | - | 2 | ±100ppm/°C | Zener | 160 kOhms | - | Metal Film | - | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | 56.7V | 200W | - | 2.43A | 82.4V | 51V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | - | ||
![]() SMDJ40C Meritek | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMBJ) | - | - | - | - | - | - | - | -- | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 150°C (TJ) | Tape & Reel (TR) | P6SMB, TransZorb® | - | - | Active | -- | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 17.1V | 600W | - | 23.8A | 25.2V | 15.3V | - | - | 1 | - | - | - | - | - | 1 | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ150 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | SMCJ | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 167V | 1500W (1.5kW) | - | 5.6A | 268V | 150V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB400CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380V | 600W | - | 1.09A | 548V | 342V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ160C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | - | - | -55°C ~ 150°C | - | * | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 178V | 3000W (3kW) | - | 10.45A | 287V | 160V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA100CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | P4SMA | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95V | 400W | - | 2.92A | 137V | 85.5V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC51CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 150°C | - | 1.5SMC | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.5V | 1500W (1.5kW) | - | 21.7A | 70.1V | 43.6V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA15A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | P4SMA | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.25V | 400W | - | 18.87A | 21.2V | 12.8V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA9.1A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 150°C | - | P4SMA | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65V | 400W | - | 29.85A | 13.4V | 7.8V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA13CA Meritek | In Stock | - | - | Surface Mount | 160-BQFP | 160-PQFP (28x28) | - | - | - | - | - | - | - | - | - | Meritek | 132 | 256 | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | - | - | Obsolete | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | EPM7256 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | 12.35V | 400W | - | 21.98A | 18.2V | 11.1V | - | - | - | - | - | - | - | - | 1 | - | - | 5000 | 4.75 V ~ 5.25 V | 15.0ns | 16 | - | - | - | - | - |