- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ85CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 9.44V | 3000W (3kW) | 208.33A | 14.4V | 8.5V | - | 1 | - | ||
![]() SMAJ6.0C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 66.7V | 400W | 3.74A | 107V | 60V | - | 1 | - | ||
![]() SMDJ90CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 10V | 3000W (3kW) | 194.81A | 15.4V | 9V | - | 1 | - | ||
![]() SMCJ80C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 8.89V | 1500W (1.5kW) | 100A | 15V | 8V | - | 1 | - | ||
![]() SMF130A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 144V | 200W | 960mA | 209V | 130V | 1 | - | - | ||
![]() SMDJ60 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 6.67V | 3000W (3kW) | 263.16A | 11.4V | 6V | 1 | - | - | ||
![]() SMAJ140A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 155V | 400W | 1.76A | 226.8V | 140V | 1 | - | - | ||
![]() SMDJ90 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 10V | 3000W (3kW) | 177.51A | 16.9V | 9V | 1 | - | - | ||
![]() SMAJ80A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 8.89V | 400W | 29.41A | 13.6V | 8V | 1 | - | - | ||
![]() SMCJ190CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 211V | 1500W (1.5kW) | 4.87A | 307.8V | 190V | - | 1 | - | ||
![]() 1.5SMC68A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 6.45V | 1500W (1.5kW) | 144.8A | 10.5V | 5.8V | 1 | - | - | ||
![]() SMDJ70C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 7.78V | 3000W (3kW) | 225.56A | 13.3V | 7V | - | 1 | - | ||
![]() SMDJ190CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 211V | 3000W (3kW) | 9.75A | 307.8V | 190V | - | 1 | - | ||
![]() SMBJ70A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 7.78V | 600W | 50A | 12V | 7V | 1 | - | - | ||
![]() SMBJ190C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 211V | 600W | 1.76A | 340.1V | 190V | - | 1 | - | ||
![]() SMDJ190A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 211V | 3000W (3kW) | 9.75A | 307.8V | 190V | 1 | - | - | ||
![]() P6SMB380A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 361V | 600W | 1.14A | 524.4V | 324.9V | 1 | - | - | ||
![]() SMAJ190A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 211V | 400W | 1.3A | 307.8V | 190V | 1 | - | - | ||
![]() SMDJ19C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 21.1V | 3000W (3kW) | 88.21A | 34V | 19V | - | 1 | - | ||
![]() SMCJ6.0CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | SMCJ60 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 66.7V | 1500W (1.5kW) | 15.5A | 96.8V | 60V | - | 1 | - |