- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ75 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 8.33V | 1500W (1.5kW) | 104.9A | 14.3V | 7.5V | 1 | - | - | ||
![]() SMAJ140C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 155.68V | 400W | 1.6A | 250.6V | 140V | - | 1 | - | ||
![]() SMCJ85C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 9.44V | 1500W (1.5kW) | 94.34A | 15.9V | 8.5V | - | 1 | - | ||
![]() SMBJ75C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 8.33V | 600W | 41.96A | 14.3V | 7.5V | - | 1 | - | ||
![]() SMDJ85 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 9.44V | 3000W (3kW) | 188.68A | 15.9V | 8.5V | 1 | - | - | ||
![]() SMF70CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 7.78V | 200W | 16.67A | 12V | 7V | - | 1 | - | ||
![]() SMDJ110 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 122V | 3000W (3kW) | 15.31A | 196V | 110V | 1 | - | - | ||
![]() SMCJ70C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 7.78V | 1500W (1.5kW) | 112.78A | 13.3V | 7V | - | 1 | - | ||
![]() SMCJ90C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 10V | 1500W (1.5kW) | 88.76A | 16.9V | 9V | - | 1 | - | ||
![]() 1.5SMC8.2CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 77.9V | 1500W (1.5kW) | 13.5A | 113V | 70.1V | - | 1 | - | ||
![]() SMCJ70 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 7.78V | 1500W (1.5kW) | 112.78A | 13.3V | 7V | 1 | - | - | ||
![]() SMAJ7.0A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 77.8V | 400W | 3.54A | 113V | 70V | 1 | - | - | ||
![]() SMCJ80 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 8.89V | 1500W (1.5kW) | 100A | 15V | 8V | 1 | - | - | ||
![]() 1.5SMC9.1A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 86.5V | 1500W (1.5kW) | 12.2A | 125V | 77.8V | 1 | - | - | ||
![]() SMAJ43C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 47.8V | 400W | 5.22A | 76.7V | 43V | - | 1 | - | ||
![]() SMAJ85CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 9.44V | 400W | 27.78A | 14.4V | 8.5V | - | 1 | - | ||
![]() SMF160CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 178V | 200W | 770mA | 259V | 160V | - | 1 | - | ||
![]() SMBJ60C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 6.67V | 600W | 52.63A | 11.4V | 6V | - | 1 | - | ||
![]() SMCJ85 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 9.44V | 1500W (1.5kW) | 94.34A | 15.9V | 8.5V | 1 | - | - | ||
![]() SMBJ19C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 21.1V | 600W | 17.64A | 34V | 19V | - | 1 | - |