- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA47A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 44.65V | 400W | 6.17A | 64.8V | 40.2V | 1 | - | - | ||
![]() 1.5SMC180A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 171V | 1500W (1.5kW) | 6.2A | 246V | 154V | 1 | - | - | ||
![]() SMBJ54CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 60V | 600W | 6.89A | 87.1V | 54V | - | 1 | - | ||
![]() P6SMB15CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 14.24V | 600W | 28.3A | 21.2V | 12.8V | - | 1 | - | ||
![]() SMBJ15 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 16.7V | 600W | 22.3A | 26.9V | 15V | 1 | - | - | ||
![]() SMCJ6.5 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 7.22V | 1500W (1.5kW) | 121.95A | 12.3V | 6.5V | 1 | - | - | ||
![]() SMCJ200A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 224V | 1500W (1.5kW) | 4.6A | 324V | 200V | 1 | - | - | ||
![]() P4SMA120CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 114V | 400W | 2.42A | 165V | 102V | - | 1 | - | ||
![]() SMCJ17C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 18.9V | 1500W (1.5kW) | 49.18A | 30.5V | 17V | - | 1 | - | ||
![]() SMCJ40A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 44.4V | 1500W (1.5kW) | 23.26A | 64.5V | 40V | 1 | - | - | ||
![]() SMAJ15C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 16.7V | 400W | 14.87A | 26.9V | 15V | - | 1 | - | ||
![]() P6SMB27CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 25.65V | 600W | 16A | 37.5V | 23.1V | - | 1 | - | ||
![]() SMCJ36CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 40V | 1500W (1.5kW) | 25.82A | 58.1V | 36V | - | 1 | - | ||
![]() SMF40A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 44.4V | 200W | 3.1A | 64.5V | 40V | 1 | - | - | ||
![]() SMDJ120C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 133V | 3000W (3kW) | 14.02A | 214V | 120V | - | 1 | - | ||
![]() SMCJ200CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 224V | 1500W (1.5kW) | 4.6A | 324V | 200V | - | 1 | - | ||
![]() SMDJ30 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 33.3V | 3000W (3kW) | 56.07A | 53.5V | 30V | 1 | - | - | ||
![]() SMBJ250A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 279V | 600W | 1.48A | 405V | 250V | 1 | - | - | ||
![]() SMDJ26 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 28.9V | 3000W (3kW) | 64.38A | 46.6V | 26V | 1 | - | - | ||
![]() SMBJ160CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 178V | 600W | 2.32A | 259V | 160V | - | 1 | - |