- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ14A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 15.6V | 600W | 25.86A | 23.2V | 14V | 1 | - | - | ||
![]() SMCJ48A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 53.3V | 1500W (1.5kW) | 19.38A | 77.4V | 48V | 1 | - | - | ||
![]() SMAJ14CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 15.6V | 400W | 17.24A | 23.3V | 14V | - | 1 | - | ||
![]() SMBJ11 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 12.2V | 600W | 29.85A | 20.1V | 11V | 1 | - | - | ||
![]() SMDJ6.5A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 7.22V | 3000W (3kW) | 267.86A | 11.2V | 6.5V | 1 | - | - | ||
![]() SMAJ6.5C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 7.22V | 400W | 32.52A | 12.3V | 6.5V | - | 1 | - | ||
![]() SMDJ120 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 133V | 3000W (3kW) | 14.02A | 214V | 120V | 1 | - | - | ||
![]() SMBJ58C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 64.4V | 600W | 5.83A | 103V | 58V | - | 1 | - | ||
![]() SMBJ440A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 492V | 600W | 840mA | 713V | 440V | 1 | - | - | ||
![]() 5.0SMDJ12CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 13.3V | 5000W (5kW) | 252A | 19.9V | 12V | - | 1 | - | ||
![]() SMF30CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 33.3V | 200W | 4.13A | 48.4V | 30V | - | 1 | - | ||
![]() SMCJ13A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 14.4V | 1500W (1.5kW) | 69.77A | 21.5V | 13V | 1 | - | - | ||
![]() SMBJ45CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 50V | 600W | 8.25A | 72.7V | 45V | - | 1 | - | ||
![]() SMDJ30C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 33.3V | 3000W (3kW) | 56.07A | 53.5V | 30V | - | 1 | - | ||
![]() 1.5SMC400CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 380V | 1500W (1.5kW) | 2.8A | 548V | 342V | - | 1 | - | ||
![]() SMCJ10A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 11.1V | 1500W (1.5kW) | 88.24A | 17V | 10V | 1 | - | - | ||
![]() SMAJ64CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 71.1V | 400W | 3.88A | 103V | 64V | - | 1 | - | ||
![]() SMAJ150C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 167V | 400W | 1.49A | 268V | 150V | - | 1 | - | ||
![]() SMF45CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 50V | 200W | 2.75A | 72.7V | 45V | - | 1 | - | ||
![]() SMDJ51CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 56.7V | 3000W (3kW) | 36.41A | 82.4V | 51V | - | 1 | - |