- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ15A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 16.7V | 1500W (1.5kW) | 61.48A | 24.4V | 15V | 1 | - | - | ||
![]() 1.5SMC22A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 20.9V | 1500W (1.5kW) | 49.7A | 30.6V | 18.8V | 1 | - | - | ||
![]() SMBJ110 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 122V | 600W | 3.06A | 196V | 110V | 1 | - | - | ||
![]() SMAJ16A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 17.8V | 400W | 15.38A | 26V | 16V | 1 | - | - | ||
![]() SMCJ110CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 122V | 1500W (1.5kW) | 8.47A | 177V | 110V | - | 1 | - | ||
![]() SMCJ33C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 36.7V | 1500W (1.5kW) | 25.42A | 59V | 33V | - | 1 | - | ||
![]() P6KE8.2A Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 10A | - | - | 1 | - | - | ||
![]() P6KE33C Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 1A | - | - | - | 1 | - | ||
![]() SMBJ11A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 12.2V | 600W | 32.97A | 18.2V | 11V | 1 | - | - | ||
![]() SMAJ16CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 17.8V | 400W | 15.38A | 26V | 16V | - | 1 | - | ||
![]() 1.5SMC24CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 22.8V | 1500W (1.5kW) | 45.8A | 33.2V | 20.5V | - | 1 | - | ||
![]() SMBJ28A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 31.1V | 600W | 13.22A | 45.4V | 28V | 1 | - | - | ||
![]() P6SMB250CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 237.5V | 600W | 1.74A | 344V | 214V | - | 1 | - | ||
![]() SMAJ64A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 71.1V | 400W | 3.88A | 103V | 64V | 1 | - | - | ||
![]() P6SMB43A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 40.85V | 600W | 10.12A | 59.3V | 36.8V | 1 | - | - | ||
![]() SMDJ51A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 56.7V | 3000W (3kW) | 36.41A | 82.4V | 51V | 1 | - | - | ||
![]() SMF6.5CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 7.22V | 200W | 17.86A | 11.2V | 6.5V | - | 1 | - | ||
![]() SMDJ43 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 47.8V | 3000W (3kW) | 39.11A | 76.7V | 43V | 1 | - | - | ||
![]() 1.5SMC440CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 418V | 1500W (1.5kW) | 2.5A | 602V | 376V | - | 1 | - | ||
![]() SMAJ200A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 224V | 400W | 1.23A | 324V | 200V | 1 | - | - |