- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ51A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 56.7V | 1500W (1.5kW) | 18.2A | 82.4V | 51V | 1 | - | - | ||
![]() SMAJ22CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 24.4V | 400W | 11.27A | 35.5V | 22V | - | 1 | - | ||
![]() SMAJ30A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 33.3V | 400W | 8.26A | 48.4V | 30V | 1 | - | - | ||
![]() SMBJ11CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 12.2V | 600W | 32.97A | 18.2V | 11V | - | 1 | - | ||
![]() SMBJ10 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 11.1V | 600W | 31.91A | 18.8V | 10V | 1 | - | - | ||
![]() SMAJ170CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 189V | 400W | 1.45A | 275V | 170V | - | 1 | - | ||
![]() SMAJ24CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 26.7V | 400W | 10.28A | 38.9V | 24V | - | 1 | - | ||
![]() 5.0SMDJ15A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 16.7V | 5000W (5kW) | 205A | 24.4V | 15V | 1 | - | - | ||
![]() SMBJ160 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 178V | 600W | 2.09A | 287V | 160V | 1 | - | - | ||
![]() P4SMA43A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 40.85V | 400W | 6.75A | 59.3V | 36.8V | 1 | - | - | ||
![]() SMDJ51C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 56.7V | 3000W (3kW) | 32.93A | 91.1V | 51V | - | 1 | - | ||
![]() 5.0SMDJ22A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 24.4V | 5000W (5kW) | 141A | 35.5V | 22V | 1 | - | - | ||
![]() SMAJ170A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 189V | 400W | 1.45A | 275V | 170V | 1 | - | - | ||
![]() SMBJ6.5A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 7.22V | 600W | 53.57A | 11.2V | 6.5V | 1 | - | - | ||
![]() SMAJ100C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 111V | 400W | 2.23A | 179V | 100V | - | 1 | - | ||
![]() 1.5SMC170A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 162V | 1500W (1.5kW) | 6.5A | 234V | 145V | 1 | - | - | ||
![]() SMBJ170CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 189V | 600W | 2.18A | 275V | 170V | - | 1 | - | ||
![]() SMBJ24C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | SMBJ24 | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 26.7V | 600W | 13.95A | 43V | 24V | - | 1 | - | ||
![]() SMDJ33A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 36.7V | 3000W (3kW) | 56.29A | 53.3V | 33V | 1 | - | - | ||
![]() SMDJ40CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 44.4V | 3000W (3kW) | 46.51A | 64.5V | 40V | - | 1 | - |