- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ6.5C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 7.22V | 1500W (1.5kW) | 121.95A | 12.3V | 6.5V | - | 1 | - | ||
![]() P6SMB56CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 53.2V | 600W | 7.79A | 77V | 47.8V | - | 1 | - | ||
![]() SMDJ100C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 111V | 3000W (3kW) | 16.76A | 179V | 100V | - | 1 | - | ||
![]() SMBJ10C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 11.1V | 600W | 31.91A | 18.8V | 10V | - | 1 | - | ||
![]() SMAJ64CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 71.1V | 400W | 3.88A | 103V | 64V | - | 1 | - | ||
![]() SMAJ150C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 167V | 400W | 1.49A | 268V | 150V | - | 1 | - | ||
![]() 5.0SMDJ12A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 13.3V | 5000W (5kW) | 252A | 19.9V | 12V | 1 | - | - | ||
![]() SMAJ15A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 16.7V | 400W | 16.39A | 24.4V | 15V | 1 | - | - | ||
![]() SMCJ33A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 36.7V | 1500W (1.5kW) | 28.14A | 53.3V | 33V | 1 | - | - | ||
![]() 5.0SMDJ28A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 31.1V | 5000W (5kW) | 110A | 45.4V | 28V | 1 | - | - | ||
![]() SMCJ13C Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 14.4V | 1500W (1.5kW) | 63.03A | 23.8V | 13V | - | 1 | - | ||
![]() SMBJ150A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 167V | 600W | 2.47A | 243V | 150V | 1 | - | - | ||
![]() SMDJ43A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 47.8V | 3000W (3kW) | 43.23A | 69.4V | 43V | 1 | - | - | ||
![]() SMF5.0CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 6.4V | 200W | 21.74A | 9.2V | 5V | - | 1 | - | ||
![]() 1.5SMC160CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 152V | 1500W (1.5kW) | 6.9A | 219V | 136V | - | 1 | - | ||
![]() SMAJ6.5C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 7.22V | 400W | 32.52A | 12.3V | 6.5V | - | 1 | - | ||
![]() P6KE10CA Meritek | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Meritek | Bulk | Active | -55°C ~ 175°C (TJ) | P6KE | Zener | General Purpose | No | - | 600W | 1A | - | - | - | 1 | - | ||
![]() 1.5SMC27CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 25.7V | 1500W (1.5kW) | 40.5A | 37.5V | 23.1V | - | 1 | - | ||
![]() SMF45CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 50V | 200W | 2.75A | 72.7V | 45V | - | 1 | - | ||
![]() SMDJ51CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 56.7V | 3000W (3kW) | 36.41A | 82.4V | 51V | - | 1 | - |