- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF45A Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 50V | 200W | 2.75A | 72.7V | 45V | 1 | - | - | ||
![]() 5.0SMDJ16A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 17.8V | 5000W (5kW) | 193A | 26V | 16V | 1 | - | - | ||
![]() SMCJ45CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 50V | 1500W (1.5kW) | 20.63A | 72.7V | 45V | - | 1 | - | ||
![]() SMBJ20 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 22.2V | 600W | 16.76A | 35.8V | 20V | 1 | - | - | ||
![]() SMAJ12A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 13.3V | 400W | 20.1A | 19.9V | 12V | 1 | - | - | ||
![]() SMBJ14A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 15.6V | 600W | 25.86A | 23.2V | 14V | 1 | - | - | ||
![]() SMCJ48A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 53.3V | 1500W (1.5kW) | 19.38A | 77.4V | 48V | 1 | - | - | ||
![]() SMAJ14CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 15.6V | 400W | 17.24A | 23.3V | 14V | - | 1 | - | ||
![]() SMBJ11 Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 12.2V | 600W | 29.85A | 20.1V | 11V | 1 | - | - | ||
![]() SMDJ6.5A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 7.22V | 3000W (3kW) | 267.86A | 11.2V | 6.5V | 1 | - | - | ||
![]() SMAJ150CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 167V | 400W | 1.65A | 243V | 150V | - | 1 | - | ||
![]() SMAJ20A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 22.2V | 400W | 12.35A | 32.4V | 20V | 1 | - | - | ||
![]() SMDJ20 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 22.2V | 3000W (3kW) | 83.8A | 35.8V | 20V | 1 | - | - | ||
![]() SMAJ11C Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 12.2V | 400W | 19.9A | 20.1V | 11V | - | 1 | - | ||
![]() SMF12CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 13.3V | 200W | 10.05A | 19.9V | 12V | - | 1 | - | ||
![]() SMBJ14CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 15.6V | 600W | 25.86A | 23.2V | 14V | - | 1 | - | ||
![]() SMDJ16A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 17.8V | 3000W (3kW) | 115.38A | 26V | 16V | 1 | - | - | ||
![]() P4SMA130A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 123.5V | 400W | 2.23A | 179V | 111V | 1 | - | - | ||
![]() 1.5SMC300A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 285V | 1500W (1.5kW) | 3.7A | 414V | 256V | 1 | - | - | ||
![]() SMF18CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 20V | 200W | 6.85A | 29.2V | 18V | - | 1 | - |