- Package
- Type
- Applications
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
- Series
Attribute column
Manufacturer
Meritek TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ440A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 492V | 600W | 840mA | 713V | 440V | 1 | - | - | ||
![]() 5.0SMDJ12CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 13.3V | 5000W (5kW) | 252A | 19.9V | 12V | - | 1 | - | ||
![]() SMF30CA Meritek | In Stock | - | - | Surface Mount | SOD-123FL | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMF | Zener | General Purpose | - | 33.3V | 200W | 4.13A | 48.4V | 30V | - | 1 | - | ||
![]() SMCJ13A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 14.4V | 1500W (1.5kW) | 69.77A | 21.5V | 13V | 1 | - | - | ||
![]() SMBJ45CA Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 50V | 600W | 8.25A | 72.7V | 45V | - | 1 | - | ||
![]() 5.0SMDJ170A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 5.0SMDJ | Zener | General Purpose | - | 189V | 5000W (5kW) | 18.2A | 275V | 170V | 1 | - | - | ||
![]() SMAJ14A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 15.6V | 400W | 17.24A | 23.3V | 14V | 1 | - | - | ||
![]() P4SMA400CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 380V | 400W | 720mA | 552V | 342V | - | 1 | - | ||
![]() SMAJ180CA Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 200V | 400W | 1.37A | 291.6V | 180V | - | 1 | - | ||
![]() 1.5SMC18CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 17.1V | 1500W (1.5kW) | 60.3A | 25.2V | 15.3V | - | 1 | - | ||
![]() SMAJ120 Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMAJ | Zener | General Purpose | - | 133V | 400W | 1.87A | 214V | 120V | 1 | - | - | ||
![]() P6SMB100A Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P6SMB | Zener | General Purpose | - | 95V | 600W | 4.38A | 137V | 85.5V | 1 | - | - | ||
![]() 1.5SMC15CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -65°C ~ 150°C | 1.5SMC | Zener | General Purpose | - | 14.3V | 1500W (1.5kW) | 71.7A | 21.2V | 12.8V | - | 1 | - | ||
![]() P4SMA170A Meritek | In Stock | - | - | Surface Mount | DO-214AC (SMA) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | P4SMA | Zener | General Purpose | - | 161.5V | 400W | 1.71A | 234V | 145V | 1 | - | - | ||
![]() SMCJ250A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 279V | 1500W (1.5kW) | 3.7A | 405V | 250V | 1 | - | - | ||
![]() SMBJ15C Meritek | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMBJ | Zener | General Purpose | - | 16.7V | 600W | 22.3A | 26.9V | 15V | - | 1 | - | ||
![]() SMCJ180 Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 200.16V | 1500W (1.5kW) | 4.66A | 322.2V | 180V | 1 | - | - | ||
![]() SMDJ54CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 60V | 3000W (3kW) | 34.44A | 87.1V | 54V | - | 1 | - | ||
![]() SMDJ54A Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMDJ | Zener | General Purpose | - | 60V | 3000W (3kW) | 34.44A | 87.1V | 54V | 1 | - | - | ||
![]() SMCJ350CA Meritek | In Stock | - | - | Surface Mount | DO-214AB (SMC) | - | Meritek | Tape & Reel (TR) | Active | -55°C ~ 150°C | SMCJ | Zener | General Purpose | - | 391V | 1500W (1.5kW) | 2.6A | 567V | 350V | - | 1 | - |